TE Connectivity Rectangular Connector Housings 936098-1

Description
26 Rectangular Connectors - Housings Plug White
Request a Quote Datasheet
Description
26 Rectangular Connectors - Housings Plug White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - A142483-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A142483-ND
Rectangular Connector Housings A142483-ND
26 Rectangular Connectors - Housings Plug White

26 Rectangular Connectors - Housings Plug White

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2026-936098-1
Electronic Connector 2026-936098-1
26 Pos Wire Housing, Female Socket, Crimp, Straight, PBT, 80°C Product overview: 936098-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-936098-1 can be used for catalog matching and distributor lookup.

26 Pos Wire Housing, Female Socket, Crimp, Straight, PBT, 80°C Product overview: 936098-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-936098-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365764-936098-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365764-936098-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365764-936098-1
Win Source Part Number: 1365764-936098-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -40°C ~ 80°C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multi-Lock Package: Bulk Product Status: Active Base Product Number: 936098 Mounting Type: Free Hanging (In-Line), 45° Angle HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: White Connector Type: Plug Contact Type: Female Socket Number of Positions: 26 Number of Rows: 2 Fastening Type: Latch Lock Note: Contacts Not Included

Win Source Part Number: 1365764-936098-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -40°C ~ 80°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Multi-Lock
Package: Bulk
Product Status: Active
Base Product Number: 936098
Mounting Type: Free Hanging (In-Line), 45° Angle
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: White
Connector Type: Plug
Contact Type: Female Socket
Number of Positions: 26
Number of Rows: 2
Fastening Type: Latch Lock
Note: Contacts Not Included

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A142483-ND 2026-936098-1 1365764-936098-1
Product Name Rectangular Connector Housings Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products