TE Connectivity Automotive Housing, Plug, 2Pos; Product Range Te Connectivity 936059-1

Description
AUTOMOTIVE HOUSING, PLUG, 2POS; Product Range:SSC Series; Gender:Plug; No. of Positions:2Positions ; For Use With:AMP 967542, 967543 Automotive Socket Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6), Glass Filled Body RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 2POS; Product Range:SSC Series; Gender:Plug; No. of Positions:2Positions ; For Use With:AMP 967542, 967543 Automotive Socket Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6), Glass Filled Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 2Pos; Product Range Te Connectivity - 70AH7968 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 2Pos; Product Range Te Connectivity
70AH7968
Automotive Housing, Plug, 2Pos; Product Range Te Connectivity 70AH7968
AUTOMOTIVE HOUSING, PLUG, 2POS; Product Range:SSC Series; Gender:Plug; No. of Positions:2Positions ; For Use With:AMP 967542, 967543 Automotive Socket Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6), Glass Filled Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 2POS; Product Range:SSC Series; Gender:Plug; No. of Positions:2Positions; For Use With:AMP 967542, 967543 Automotive Socket Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6), Glass Filled Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 70AH7968
Product Name Automotive Housing, Plug, 2Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details