Manufacturer: TE Connectivity
Win Source Part Number: 858626-936054-1
Series: Micro Quadlok
Features: Connector Polarizing Device (Key, Plug, Post) For Micro Quadlok Series
Package: Bag
Family Name: 936054
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 160000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Other Part Number: 2266-936054-1, -936054-1-LSI, -936054-1-SI, -936054-1-CSI
Connector Polarizing Device (Key, Plug, Post) For Micro Quadlok Series
CONNECTOR ACCESSORIES
Connectors
| Win Source Electronics | DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 858626-936054-1 | 936054-1-ND | 936054-1 | 936054-1 |
| Product Name | Rectangular Connectors - 936054-1 | Rectangular Connector Accessories | Connectors | |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |