TE Connectivity Hook Up Wire 9354653001

Description
Body Features Conductor Material : Solid Silver-Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : Green Configuration Features Number of Conductors : 1 Dimensions Conductor Diameter Range : .48 - .5 MM  [.019 - .02 INCH ] Outside Cable Diameter : .5 MM  [.02 INCH ] Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Electrical Characteristics Operating Voltage (V) : 600 Other Product Source : UK Product Type Features Cable Style : Special Construction Usage Conditions Cable Type : Spec 55A Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Solid Silver-Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : Green Configuration Features Number of Conductors : 1 Dimensions Conductor Diameter Range : .48 - .5 MM  [.019 - .02 INCH ] Outside Cable Diameter : .5 MM  [.02 INCH ] Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Electrical Characteristics Operating Voltage (V) : 600 Other Product Source : UK Product Type Features Cable Style : Special Construction Usage Conditions Cable Type : Spec 55A Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 9354653001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
9354653001
Hook Up Wire 9354653001
Body Features Conductor Material : Solid Silver-Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : Green Configuration Features Number of Conductors : 1 Dimensions Conductor Diameter Range : .48 - .5 MM  [.019 - .02 INCH ] Outside Cable Diameter : .5 MM  [.02 INCH ] Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Electrical Characteristics Operating Voltage (V) : 600 Other Product Source : UK Product Type Features Cable Style : Special Construction Usage Conditions Cable Type : Spec 55A Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Conductor Material : Solid Silver-Plated Copper
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Modified ETFE
  • Wire Color (Base) : Green

Configuration Features


  • Number of Conductors : 1

Dimensions


  • Conductor Diameter Range : .48 - .5 MM  [.019 - .02 INCH ]
  • Outside Cable Diameter : .5 MM  [.02 INCH ]
  • Wire Size (MMSQ) : .05
  • Wire Size (AWG) : 30

Electrical Characteristics


  • Operating Voltage (V) : 600

Other


  • Product Source : UK

Product Type Features


  • Cable Style : Special Construction

Usage Conditions


  • Cable Type : Spec 55A
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now Datasheet
 - 9354653001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
55 Wire

55 Wire

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 9354653001 9354653001
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 173065-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
Primary Wire - 1178493001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
International 0.7500 mm² (0.0012 in²)
View Details
Hook Up Wire - 146399-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Nickel-Coated Copper
View Details
2 suppliers
Hook Up Wire - 0394713001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details