TE Connectivity Connector Backshells 935385-000

Description
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 9.5 MM  [.01 - .38 INCH ] Compatible Cable Diameter Range : 4.8 - 7.6 MM  [.188 - .3 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/08, M83723/73, M83723/69, NAS 1643, AS34501, M83723/91, M83723/92, AS34461, NAS 1650, M83723/83, M83723/85, NAS 1693, M83723/07, NAS 1641, M83723/05, MS3459, MS3472, NAS 1651, AS34681, M83723/65, NAS 1653, M83723/40, M83723/71, M83723/74, NAS 1642, NAS 1699, M83723/13, M83723/49, M83723/75, MS3471, M83723/37, NAS 1694, NAS 1652, AS34671, M83723/48, AS34641, M83723/67, NAS 1701, M83723/39, M83723/06, M83723/97, AS34061, NAS 1599, M83723/82, NAS 1692, AS34091, AS34241, M83723/14, M83723/87, NAS 1702, AS34541, M83723/76, MS3474, MS3476, AS34081, MS3475, M83723/78, NAS 1700, M83723/02, M83723/96, AS34561, AS34511, M83723/38, M83723/01, M83723/72, M83723/77, M83723/98, M83723/66, M83723/04, M83723/68, AS34041, M83723/43, M83723/86, M83723/84, AS34121, M83723/36, M83723/42, AS34001, AS34011, M83723/03, M83723/41, M83723/95, MS3470 Operation/Applicatio n Compatible With Connector Shell Size : 16S, 19, 16 Other Entry Size Code : 06 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR06AI Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote Datasheet
Description
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 9.5 MM  [.01 - .38 INCH ] Compatible Cable Diameter Range : 4.8 - 7.6 MM  [.188 - .3 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/08, M83723/73, M83723/69, NAS 1643, AS34501, M83723/91, M83723/92, AS34461, NAS 1650, M83723/83, M83723/85, NAS 1693, M83723/07, NAS 1641, M83723/05, MS3459, MS3472, NAS 1651, AS34681, M83723/65, NAS 1653, M83723/40, M83723/71, M83723/74, NAS 1642, NAS 1699, M83723/13, M83723/49, M83723/75, MS3471, M83723/37, NAS 1694, NAS 1652, AS34671, M83723/48, AS34641, M83723/67, NAS 1701, M83723/39, M83723/06, M83723/97, AS34061, NAS 1599, M83723/82, NAS 1692, AS34091, AS34241, M83723/14, M83723/87, NAS 1702, AS34541, M83723/76, MS3474, MS3476, AS34081, MS3475, M83723/78, NAS 1700, M83723/02, M83723/96, AS34561, AS34511, M83723/38, M83723/01, M83723/72, M83723/77, M83723/98, M83723/66, M83723/04, M83723/68, AS34041, M83723/43, M83723/86, M83723/84, AS34121, M83723/36, M83723/42, AS34001, AS34011, M83723/03, M83723/41, M83723/95, MS3470 Operation/Applicatio n Compatible With Connector Shell Size : 16S, 19, 16 Other Entry Size Code : 06 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR06AI Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 935385-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
935385-000
Connector Backshells 935385-000
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 9.5 MM  [.01 - .38 INCH ] Compatible Cable Diameter Range : 4.8 - 7.6 MM  [.188 - .3 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/08, M83723/73, M83723/69, NAS 1643, AS34501, M83723/91, M83723/92, AS34461, NAS 1650, M83723/83, M83723/85, NAS 1693, M83723/07, NAS 1641, M83723/05, MS3459, MS3472, NAS 1651, AS34681, M83723/65, NAS 1653, M83723/40, M83723/71, M83723/74, NAS 1642, NAS 1699, M83723/13, M83723/49, M83723/75, MS3471, M83723/37, NAS 1694, NAS 1652, AS34671, M83723/48, AS34641, M83723/67, NAS 1701, M83723/39, M83723/06, M83723/97, AS34061, NAS 1599, M83723/82, NAS 1692, AS34091, AS34241, M83723/14, M83723/87, NAS 1702, AS34541, M83723/76, MS3474, MS3476, AS34081, MS3475, M83723/78, NAS 1700, M83723/02, M83723/96, AS34561, AS34511, M83723/38, M83723/01, M83723/72, M83723/77, M83723/98, M83723/66, M83723/04, M83723/68, AS34041, M83723/43, M83723/86, M83723/84, AS34121, M83723/36, M83723/42, AS34001, AS34011, M83723/03, M83723/41, M83723/95, MS3470 Operation/Applicatio n Compatible With Connector Shell Size : 16S, 19, 16 Other Entry Size Code : 06 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR06AI Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48

Body Features


  • Primary Product Color : Bright
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Electroless Nickel (AMS-C-26074)

Dimensions


  • Cable Entry Diameter : .2 - 9.5 MM  [.01 - .38 INCH ]
  • Compatible Cable Diameter Range : 4.8 - 7.6 MM  [.188 - .3 INCH ]
  • Product Length : 25.5 MM  [1 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : M83723/08, M83723/73, M83723/69, NAS 1643, AS34501, M83723/91, M83723/92, AS34461, NAS 1650, M83723/83, M83723/85, NAS 1693, M83723/07, NAS 1641, M83723/05, MS3459, MS3472, NAS 1651, AS34681, M83723/65, NAS 1653, M83723/40, M83723/71, M83723/74, NAS 1642, NAS 1699, M83723/13, M83723/49, M83723/75, MS3471, M83723/37, NAS 1694, NAS 1652, AS34671, M83723/48, AS34641, M83723/67, NAS 1701, M83723/39, M83723/06, M83723/97, AS34061, NAS 1599, M83723/82, NAS 1692, AS34091, AS34241, M83723/14, M83723/87, NAS 1702, AS34541, M83723/76, MS3474, MS3476, AS34081, MS3475, M83723/78, NAS 1700, M83723/02, M83723/96, AS34561, AS34511, M83723/38, M83723/01, M83723/72, M83723/77, M83723/98, M83723/66, M83723/04, M83723/68, AS34041, M83723/43, M83723/86, M83723/84, AS34121, M83723/36, M83723/42, AS34001, AS34011, M83723/03, M83723/41, M83723/95, MS3470

Operation/Application


  • Compatible With Connector Shell Size : 16S, 19, 16

Other


  • Entry Size Code : 06
  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR06AI
  • Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
  • Salt Spray Resistance (HR) : 48
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 935385-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products