TE Connectivity Heat Shrink Tubing 934669P014

Description
Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Lubricating Oil, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 40 MM  [1.575 INCH ] Expanded Inside Diameter (Min) : 25.4 MM  [1 INCH ] Heat Shrink Tubing Size Range : 8.1 - 25.4 MM  [.32 - 1 INCH ] Recovered Inside Diameter (Max) : 8.1 MM  [.32 INCH ] Recovered Wall Thickness (Tolerance) : 2.54 MM  [.1 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : DWP-125 Wall Type : Dual Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Fluids Operating Temperature Range (DEGC) : -40 - 110 Recovery Temperature (DEGC) : 125 Shrink Temperature (Min) (DEGC) : 80
Request a Quote
Description
Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Lubricating Oil, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 40 MM  [1.575 INCH ] Expanded Inside Diameter (Min) : 25.4 MM  [1 INCH ] Heat Shrink Tubing Size Range : 8.1 - 25.4 MM  [.32 - 1 INCH ] Recovered Inside Diameter (Max) : 8.1 MM  [.32 INCH ] Recovered Wall Thickness (Tolerance) : 2.54 MM  [.1 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : DWP-125 Wall Type : Dual Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Fluids Operating Temperature Range (DEGC) : -40 - 110 Recovery Temperature (DEGC) : 125 Shrink Temperature (Min) (DEGC) : 80
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 934669P014 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
934669P014
Heat Shrink Tubing 934669P014
Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Lubricating Oil, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 40 MM  [1.575 INCH ] Expanded Inside Diameter (Min) : 25.4 MM  [1 INCH ] Heat Shrink Tubing Size Range : 8.1 - 25.4 MM  [.32 - 1 INCH ] Recovered Inside Diameter (Max) : 8.1 MM  [.32 INCH ] Recovered Wall Thickness (Tolerance) : 2.54 MM  [.1 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : DWP-125 Wall Type : Dual Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Fluids Operating Temperature Range (DEGC) : -40 - 110 Recovery Temperature (DEGC) : 125 Shrink Temperature (Min) (DEGC) : 80

Body Features


  • Flexibility : Flexible
  • Fluid Type : Hydraulic Fluid, Lubricating Oil, Water
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 3:1

Dimensions


  • Cut Length : 40 MM  [1.575 INCH ]
  • Expanded Inside Diameter (Min) : 25.4 MM  [1 INCH ]
  • Heat Shrink Tubing Size Range : 8.1 - 25.4 MM  [.32 - 1 INCH ]
  • Recovered Inside Diameter (Max) : 8.1 MM  [.32 INCH ]
  • Recovered Wall Thickness (Tolerance) : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : .6

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : DWP-125
  • Wall Type : Dual

Usage Conditions


  • Fluid Resistance : Splash Protection
  • Heat Shrink Tubing Flammability : Flame-Retardant
  • Heat Shrink Tubing Resistance : Fluids
  • Operating Temperature Range (DEGC) : -40 - 110
  • Recovery Temperature (DEGC) : 125
  • Shrink Temperature (Min) (DEGC) : 80
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 934669P014
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0424744001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -70 to 105 C (-94 to 221 F)
View Details
Heat Shrink Tubing - 0546234002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Specs
Sleeving Shrink Tubing
View Details
Cable Transitions & Breakouts - 083945-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers