TE Connectivity Automotive Housing, Plug, 6Pos, Black; Product Range Deutsch Te Connectivity 934454601

Description
AUTOMOTIVE HOUSING, PLUG, 6POS, BLACK; Product Range:DT-XT Series; Gender:Plug; No. of Positions:6Positions ; For Use With:AMP DT-XT Series Automotive Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 6POS, BLACK; Product Range:DT-XT Series; Gender:Plug; No. of Positions:6Positions ; For Use With:AMP DT-XT Series Automotive Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 6Pos, Black; Product Range Deutsch Te Connectivity - 55AJ2050 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 6Pos, Black; Product Range Deutsch Te Connectivity
55AJ2050
Automotive Housing, Plug, 6Pos, Black; Product Range Deutsch Te Connectivity 55AJ2050
AUTOMOTIVE HOUSING, PLUG, 6POS, BLACK; Product Range:DT-XT Series; Gender:Plug; No. of Positions:6Positions ; For Use With:AMP DT-XT Series Automotive Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 6POS, BLACK; Product Range:DT-XT Series; Gender:Plug; No. of Positions:6Positions; For Use With:AMP DT-XT Series Automotive Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 55AJ2050
Product Name Automotive Housing, Plug, 6Pos, Black; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 110 mm (4.33 inch)
Bearing Bore / Ring O.D. 3.74 inch (95 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details