TE Connectivity Automotive Housing, Plug, 4Pos, Black; Product Range Deutsch Te Connectivity 934453201

Description
AUTOMOTIVE HOUSING, PLUG, 4POS, BLACK; Product Range:DT-XT Series; Gender:Plug; No. of Positions:4Positions ; For Use With:AMP DT-XT Series Automotive Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 4POS, BLACK; Product Range:DT-XT Series; Gender:Plug; No. of Positions:4Positions ; For Use With:AMP DT-XT Series Automotive Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 4Pos, Black; Product Range Deutsch Te Connectivity - 55AJ2044 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 4Pos, Black; Product Range Deutsch Te Connectivity
55AJ2044
Automotive Housing, Plug, 4Pos, Black; Product Range Deutsch Te Connectivity 55AJ2044
AUTOMOTIVE HOUSING, PLUG, 4POS, BLACK; Product Range:DT-XT Series; Gender:Plug; No. of Positions:4Positions ; For Use With:AMP DT-XT Series Automotive Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 4POS, BLACK; Product Range:DT-XT Series; Gender:Plug; No. of Positions:4Positions; For Use With:AMP DT-XT Series Automotive Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 55AJ2044
Product Name Automotive Housing, Plug, 4Pos, Black; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details