TE Connectivity Automotive Housing, Plug, 2Pos, Black; Product Range Deutsch Te Connectivity 934451601

Description
AUTOMOTIVE HOUSING, PLUG, 2POS, BLACK; Product Range:DT-XT Series; Gender:Plug; No. of Positions:2Positions ; For Use With:AMP DT-XT Series Automotive Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 2POS, BLACK; Product Range:DT-XT Series; Gender:Plug; No. of Positions:2Positions ; For Use With:AMP DT-XT Series Automotive Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 2Pos, Black; Product Range Deutsch Te Connectivity - 55AJ2038 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 2Pos, Black; Product Range Deutsch Te Connectivity
55AJ2038
Automotive Housing, Plug, 2Pos, Black; Product Range Deutsch Te Connectivity 55AJ2038
AUTOMOTIVE HOUSING, PLUG, 2POS, BLACK; Product Range:DT-XT Series; Gender:Plug; No. of Positions:2Positions ; For Use With:AMP DT-XT Series Automotive Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 2POS, BLACK; Product Range:DT-XT Series; Gender:Plug; No. of Positions:2Positions; For Use With:AMP DT-XT Series Automotive Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 55AJ2038
Product Name Automotive Housing, Plug, 2Pos, Black; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19.05 mm (0.7500 inch)
Bearing Bore / Ring O.D. 0.5000 inch (12.7 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details