TE Connectivity Automotive Housing, Rcpt, 18Pos, Black; Product Range Deutsch Te Connectivity 934447111

Description
AUTOMOTIVE HOUSING, RCPT, 18POS, BLACK; Product Range:DT-XT Series; Gender:Receptacle; No. of Positions:18Position s; For Use With:AMP DT-XT Series Automotive Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RCPT, 18POS, BLACK; Product Range:DT-XT Series; Gender:Receptacle; No. of Positions:18Position s; For Use With:AMP DT-XT Series Automotive Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 18Pos, Black; Product Range Deutsch Te Connectivity - 55AJ2033 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 18Pos, Black; Product Range Deutsch Te Connectivity
55AJ2033
Automotive Housing, Rcpt, 18Pos, Black; Product Range Deutsch Te Connectivity 55AJ2033
AUTOMOTIVE HOUSING, RCPT, 18POS, BLACK; Product Range:DT-XT Series; Gender:Receptacle; No. of Positions:18Position s; For Use With:AMP DT-XT Series Automotive Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 18POS, BLACK; Product Range:DT-XT Series; Gender:Receptacle; No. of Positions:18Positions; For Use With:AMP DT-XT Series Automotive Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 55AJ2033
Product Name Automotive Housing, Rcpt, 18Pos, Black; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 58 mm (2.28 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details