TE Connectivity Automotive Housing, Rcpt, 3Pos, Black; Product Range Deutsch Te Connectivity 934442601

Description
AUTOMOTIVE HOUSING, RCPT, 3POS, BLACK; Product Range:DT-XT Series; Gender:Receptacle; No. of Positions:3Positions ; For Use With:AMP DT-XT Series Automotive Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RCPT, 3POS, BLACK; Product Range:DT-XT Series; Gender:Receptacle; No. of Positions:3Positions ; For Use With:AMP DT-XT Series Automotive Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 3Pos, Black; Product Range Deutsch Te Connectivity - 55AJ2016 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 3Pos, Black; Product Range Deutsch Te Connectivity
55AJ2016
Automotive Housing, Rcpt, 3Pos, Black; Product Range Deutsch Te Connectivity 55AJ2016
AUTOMOTIVE HOUSING, RCPT, 3POS, BLACK; Product Range:DT-XT Series; Gender:Receptacle; No. of Positions:3Positions ; For Use With:AMP DT-XT Series Automotive Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 3POS, BLACK; Product Range:DT-XT Series; Gender:Receptacle; No. of Positions:3Positions; For Use With:AMP DT-XT Series Automotive Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 55AJ2016
Product Name Automotive Housing, Rcpt, 3Pos, Black; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 42 mm (1.65 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details