TE Connectivity Automotive Housing, Rcpt, 2Pos, Black; Product Range Deutsch Te Connectivity 934441501

Description
AUTOMOTIVE HOUSING, RCPT, 2POS, BLACK; Product Range:DT-XT Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:AMP DT-XT Series Automotive Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RCPT, 2POS, BLACK; Product Range:DT-XT Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:AMP DT-XT Series Automotive Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 2Pos, Black; Product Range Deutsch Te Connectivity - 55AJ2011 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 2Pos, Black; Product Range Deutsch Te Connectivity
55AJ2011
Automotive Housing, Rcpt, 2Pos, Black; Product Range Deutsch Te Connectivity 55AJ2011
AUTOMOTIVE HOUSING, RCPT, 2POS, BLACK; Product Range:DT-XT Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:AMP DT-XT Series Automotive Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 2POS, BLACK; Product Range:DT-XT Series; Gender:Receptacle; No. of Positions:2Positions; For Use With:AMP DT-XT Series Automotive Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 55AJ2011
Product Name Automotive Housing, Rcpt, 2Pos, Black; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details