TE Connectivity Automotive Conn Housing, Rcpt, 12Ways; Product Range Deutsch Te Connectivity 93444-6112

Description
AUTOMOTIVE CONN HOUSING, RCPT, 12WAYS; Product Range:ML-XT 93444 Series; Gender:Receptacle; No. of Positions:12Ways; For Use With:Molex ML-XT Series 84524-0004 & 84524-0014 Pin Contacts; Connector Body Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE CONN HOUSING, RCPT, 12WAYS; Product Range:ML-XT 93444 Series; Gender:Receptacle; No. of Positions:12Ways; For Use With:Molex ML-XT Series 84524-0004 & 84524-0014 Pin Contacts; Connector Body Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Rcpt, 12Ways; Product Range Deutsch Te Connectivity - 01AC7099 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Rcpt, 12Ways; Product Range Deutsch Te Connectivity
01AC7099
Automotive Conn Housing, Rcpt, 12Ways; Product Range Deutsch Te Connectivity 01AC7099
AUTOMOTIVE CONN HOUSING, RCPT, 12WAYS; Product Range:ML-XT 93444 Series; Gender:Receptacle; No. of Positions:12Ways; For Use With:Molex ML-XT Series 84524-0004 & 84524-0014 Pin Contacts; Connector Body Material:Nylon (Polyamide) RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, RCPT, 12WAYS; Product Range:ML-XT 93444 Series; Gender:Receptacle; No. of Positions:12Ways; For Use With:Molex ML-XT Series 84524-0004 & 84524-0014 Pin Contacts; Connector Body Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01AC7099
Product Name Automotive Conn Housing, Rcpt, 12Ways; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 155 mm (6.1 inch)
Bearing Bore / Ring O.D. 5.51 inch (140 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details