Mechanical Attachment Polarization Code : D
Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Jack
Termination Features Termination Method to Wire & Cable : Solder
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ]
TE Connectivity
Newark, An Avnet Company
Done
Request a Quote
Email Supplier
Datasheet
Description
Mechanical Attachment Polarization Code : D
Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Jack
Termination Features Termination Method to Wire & Cable : Solder
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ]
Mechanical Attachment Polarization Code : D
Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Jack
Termination Features Termination Method to Wire & Cable : Solder
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ]
Mechanical Attachment
Polarization Code : D
Product Type Features
Data Bus Connector Style : Bayonet
Data Bus Connector Type : Jack
Termination Features
Termination Method to Wire & Cable : Solder
Usage Conditions
Operating Temperature (Max) : 125 DEGC [257 DEGF ]