TE Connectivity Connector Housing, Rcpt, 84Pos; Product Range Deutsch Te Connectivity 93287-0001

Description
CONNECTOR HOUSING, RCPT, 84POS; Product Range:SRC 93287 Series; Gender:Receptacle; No. of Positions:84Ways; Pitch Spacing:-; For Use With:Molex MX150 33012 Series Socket Contacts; SVHC:No SVHC (15-Jan-2019); Connector Body RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 84POS; Product Range:SRC 93287 Series; Gender:Receptacle; No. of Positions:84Ways; Pitch Spacing:-; For Use With:Molex MX150 33012 Series Socket Contacts; SVHC:No SVHC (15-Jan-2019); Connector Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 84Pos; Product Range Deutsch Te Connectivity - 67W2239 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 84Pos; Product Range Deutsch Te Connectivity
67W2239
Connector Housing, Rcpt, 84Pos; Product Range Deutsch Te Connectivity 67W2239
CONNECTOR HOUSING, RCPT, 84POS; Product Range:SRC 93287 Series; Gender:Receptacle; No. of Positions:84Ways; Pitch Spacing:-; For Use With:Molex MX150 33012 Series Socket Contacts; SVHC:No SVHC (15-Jan-2019); Connector Body RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 84POS; Product Range:SRC 93287 Series; Gender:Receptacle; No. of Positions:84Ways; Pitch Spacing:-; For Use With:Molex MX150 33012 Series Socket Contacts; SVHC:No SVHC (15-Jan-2019); Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 67W2239
Product Name Connector Housing, Rcpt, 84Pos; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28 mm (1.1 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details