Body Features Conductor Material : Silver-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Orange & Blue & White
Configuration Features Number of Strands : 19
Dimensions Conductor Diameter Range (INCH) : .066 Outside Cable Diameter (INCH) : .094 Strand Size (AWG) : 27 Wire Size (AWG) : 14
Electrical Characteristics Operating Voltage (VAC) : 600
Usage Conditions Cable Type : MIL-DTL-27500 Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features
- Conductor Material : Silver-Coated Copper
- Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
- Wire Color (Base) : Orange & Blue & White
Configuration Features
Dimensions
- Conductor Diameter Range (INCH) : .066
- Outside Cable Diameter (INCH) : .094
- Strand Size (AWG) : 27
- Wire Size (AWG) : 14
Electrical Characteristics
- Operating Voltage (VAC) : 600
Usage Conditions
- Cable Type : MIL-DTL-27500
- Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]