TE Connectivity
Automotive Terminals
929969-1
Description
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 2.5 MM [.098 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 40 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.15 - 1.6 MM [.045 - .062 INCH ] Tab Length : 20.7 MM [.81 INCH ] Wire Size (MMSQ) : .2 - .4 Wire Size (AWG) : 24 - 21 Wire Size Search (AWG) : 22, 24, 21, 23 Wire Size Search (MMSQ) : .4, .25, .3, .2
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 3000
Product Type Features Primary Locking Feature : Locking Lance Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 2.5 MM [.098 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 40 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.15 - 1.6 MM [.045 - .062 INCH ] Tab Length : 20.7 MM [.81 INCH ] Wire Size (MMSQ) : .2 - .4 Wire Size (AWG) : 24 - 21 Wire Size Search (AWG) : 22, 24, 21, 23 Wire Size Search (MMSQ) : .4, .25, .3, .2
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 3000
Product Type Features Primary Locking Feature : Locking Lance Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 2.5 MM [.098 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 40 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.15 - 1.6 MM [.045 - .062 INCH ] Tab Length : 20.7 MM [.81 INCH ] Wire Size (MMSQ) : .2 - .4 Wire Size (AWG) : 24 - 21 Wire Size Search (AWG) : 22, 24, 21, 23 Wire Size Search (MMSQ) : .4, .25, .3, .2
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 3000
Product Type Features Primary Locking Feature : Locking Lance Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Body Features
- Terminal Seal Type : Unsealed
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 2.5mm
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Pin Diameter : 2.5 MM [.098 INCH ]
- Terminal Type : Socket
- Typical Current Rating (AMP) : 40
- Wire Contact Termination Area Plating Material : Tin
Dimensions
- Compatible Insulation Diameter Range : 1.15 - 1.6 MM [.045 - .062 INCH ]
- Tab Length : 20.7 MM [.81 INCH ]
- Wire Size (MMSQ) : .2 - .4
- Wire Size (AWG) : 24 - 21
- Wire Size Search (AWG) : 22, 24, 21, 23
- Wire Size Search (MMSQ) : .4, .25, .3, .2
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Terminal Transmits : 25 - 40 A (Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 3000
Product Type Features
- Primary Locking Feature : Locking Lance
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 130 DEGC [266 DEGF ]
- Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
929969-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data