TE Connectivity
Automotive Terminals
929963-8
Description
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.5mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : 2.5 MM [.098 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 40 Wire Contact Termination Area Plating Material : Gold
Dimensions Compatible Insulation Diameter Range : 1.4 - 2.1 MM [.055 - .082 INCH ] Tab Length : 29.8 MM [1.17 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 18, 17, 19, 20 Wire Size Search (MMSQ) : .6, .5, .75, 1
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 3500
Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.5mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : 2.5 MM [.098 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 40 Wire Contact Termination Area Plating Material : Gold
Dimensions Compatible Insulation Diameter Range : 1.4 - 2.1 MM [.055 - .082 INCH ] Tab Length : 29.8 MM [1.17 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 18, 17, 19, 20 Wire Size Search (MMSQ) : .6, .5, .75, 1
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 3500
Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.5mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : 2.5 MM [.098 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 40 Wire Contact Termination Area Plating Material : Gold
Dimensions Compatible Insulation Diameter Range : 1.4 - 2.1 MM [.055 - .082 INCH ] Tab Length : 29.8 MM [1.17 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 18, 17, 19, 20 Wire Size Search (MMSQ) : .6, .5, .75, 1
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 3500
Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Body Features
- Terminal Seal Type : Unsealed
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 2.5mm
- Crimp Type : F-Crimp
- Interface Plating : Gold (Au)
- Mating Pin Diameter : 2.5 MM [.098 INCH ]
- Terminal Type : Pin
- Typical Current Rating (AMP) : 40
- Wire Contact Termination Area Plating Material : Gold
Dimensions
- Compatible Insulation Diameter Range : 1.4 - 2.1 MM [.055 - .082 INCH ]
- Tab Length : 29.8 MM [1.17 INCH ]
- Wire Size (MMSQ) : .5 - 1
- Wire Size (AWG) : 20 - 17
- Wire Size Search (AWG) : 18, 17, 19, 20
- Wire Size Search (MMSQ) : .6, .5, .75, 1
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Terminal Transmits : 25 - 40 A (Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 3500
Product Type Features
- Primary Locking Feature : Integrated in Housing
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 130 DEGC [266 DEGF ]
- Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
929963-8 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
2 suppliers
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details