TE Connectivity Rectangular Connector Contacts 929941-1

Description
Socket Contact Gold 20-24 AWG Crimp Power
Request a Quote Datasheet
Description
Socket Contact Gold 20-24 AWG Crimp Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-929941-1TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-929941-1TR-ND
Rectangular Connector Contacts 17-929941-1TR-ND
Socket Contact Gold 20-24 AWG Crimp Power

Socket Contact Gold 20-24 AWG Crimp Power

Buy Now Datasheet
Rectangular Connector Contacts - 17-929941-1CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-929941-1CT-ND
Rectangular Connector Contacts 17-929941-1CT-ND
CONN SOCKET 20-24AWG CRIMP GOLD

CONN SOCKET 20-24AWG CRIMP GOLD

Buy Now Datasheet
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity - 32AH7514 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity
32AH7514
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity 32AH7514
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:Junior Power Timer Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:27AWG; For Use With:AMP Junior Power Timer Series RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:Junior Power Timer Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:27AWG; For Use With:AMP Junior Power Timer Series RoHS Compliant: Yes

Supplier's Site
Jun Pow-Tim Rec Contact Rohs Compliant Amp - Te Connectivity - 13J0473 - Newark, An Avnet Company
Chicago, IL, United States
Jun Pow-Tim Rec Contact Rohs Compliant Amp - Te Connectivity
13J0473
Jun Pow-Tim Rec Contact Rohs Compliant Amp - Te Connectivity 13J0473
JUN POW-TIM REC CONTACT ROHS COMPLIANT: YES

JUN POW-TIM REC CONTACT ROHS COMPLIANT: YES

Supplier's Site
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity - 18AH0589 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity
18AH0589
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity 18AH0589
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:Junior Power Timer Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:27AWG; For Use With:AMP Junior Power Timer Series RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:Junior Power Timer Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:27AWG; For Use With:AMP Junior Power Timer Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-929941-1TR-ND 32AH7514 13J0473
Product Name Rectangular Connector Contacts Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity Jun Pow-Tim Rec Contact Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
XG5(Crimped MIL Connector Sockets for Discrete Wires)   - XG5N-341 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination Crimp contact
View Details
4 suppliers
898D Receptacles - 888D-F5AA9-0M15 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
D-Sub, D-Shaped Connector Accessories - 2262-A42031-051-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details