Socket Contact Tin 17-20 AWG Crimp Power
Socket Contact Tin 17-20 AWG Crimp Power
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333545-929939-1
Category: Connectors, Interconnects>Rectan
Packaging: Reel - TR
Type: Power
Contact Finish: Tin
Contact Finish Thickness: 39.4µin (1.00µm)
Wire Gauge: 17-20 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 3,750
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -CF0548-000-CSI-ND,-
Base Product Number: 929939
RoHS Status: ROHS3 Compliant
Female Crimp Power Contact, Tin Plated Copper Alloy, 20-17AWG Product overview: 929939-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-929939-1 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17-929939-1CT-ND | 1333545-929939-1 | 332-929939-1 | 929939-1 |
| Product Name | Rectangular Connector Contacts | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Electronic Connector | Automotive Connectors |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | Automotive Connector |