TE Connectivity Automotive Terminals 929937-6

Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 30 Wire Contact Termination Area Plating Material : Silver Dimensions Compatible Insulation Diameter Range : 2.7 - 3 MM  [.1 - 11 INCH ] Tab Length : 21 MM  [.83 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 17, 14, 13, 16, 15 Wire Size Search (MMSQ) : 1.65, 1.01, 2.08, 1.3, 2.63 Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018) Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 3700 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 30 Wire Contact Termination Area Plating Material : Silver Dimensions Compatible Insulation Diameter Range : 2.7 - 3 MM  [.1 - 11 INCH ] Tab Length : 21 MM  [.83 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 17, 14, 13, 16, 15 Wire Size Search (MMSQ) : 1.65, 1.01, 2.08, 1.3, 2.63 Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018) Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 3700 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 929937-6 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
929937-6
Automotive Terminals 929937-6
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 30 Wire Contact Termination Area Plating Material : Silver Dimensions Compatible Insulation Diameter Range : 2.7 - 3 MM  [.1 - 11 INCH ] Tab Length : 21 MM  [.83 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 17, 14, 13, 16, 15 Wire Size Search (MMSQ) : 1.65, 1.01, 2.08, 1.3, 2.63 Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018) Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 3700 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Body Features


  • Terminal Seal Type : Single Wire Seal (SWS)

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 2.8mm
  • Crimp Type : F-Crimp
  • Interface Plating : Silver (Ag)
  • Mating Tab Width : 2.8 MM  [.11 INCH ]
  • Terminal Type : Receptacle
  • Typical Current Rating (AMP) : 30
  • Wire Contact Termination Area Plating Material : Silver

Dimensions


  • Compatible Insulation Diameter Range : 2.7 - 3 MM  [.1 - 11 INCH ]
  • Tab Length : 21 MM  [.83 INCH ]
  • Wire Size (MMSQ) : 1 - 2.5
  • Wire Size (AWG) : 17 - 13
  • Wire Size Search (AWG) : 17, 14, 13, 16, 15
  • Wire Size Search (MMSQ) : 1.65, 1.01, 2.08, 1.3, 2.63

Industry Standards


  • Compatible With Agency/Standards Products : DIN 72036

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018)

Other


  • Terminal Transmits : 25 - 40 A (Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 3700

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Receptacle Style : 180°
  • Sealable : Yes

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 140 DEGC  [284 DEGF ]
  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 929937-6 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
929937-6
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 929937-6
Win Source Part Number: 1363259-929937-6 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 50 pct. Type: Power MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Junior Power Timer Package: Tape & Reel Product Status: Active Base Product Number: 929937 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 13-17 AWG Contact Finish: Silver Contact Finish Thickness: 30.0µin (0.76µm)

Win Source Part Number: 1363259-929937-6
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 50 pct.
Type: Power
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Junior Power Timer
Package: Tape & Reel
Product Status: Active
Base Product Number: 929937
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 13-17 AWG
Contact Finish: Silver
Contact Finish Thickness: 30.0µin (0.76µm)

Buy Now Datasheet
Contact, Socket, 17-13Awg, Crimp; Product Range Amp Te Connectivity - 18AH0587 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 17-13Awg, Crimp; Product Range Amp Te Connectivity
18AH0587
Contact, Socket, 17-13Awg, Crimp; Product Range Amp Te Connectivity 18AH0587
CONTACT, SOCKET, 17-13AWG, CRIMP; Product Range:Junior Power Timer Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:17AWG; Wire Size AWGRoHS Compliant: Yes

CONTACT, SOCKET, 17-13AWG, CRIMP; Product Range:Junior Power Timer Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:17AWG; Wire Size AWGRoHS Compliant: Yes

Supplier's Site
Contact, Socket, 17-13Awg, Crimp; Product Range Amp Te Connectivity - 62X8564 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 17-13Awg, Crimp; Product Range Amp Te Connectivity
62X8564
Contact, Socket, 17-13Awg, Crimp; Product Range Amp Te Connectivity 62X8564
CONTACT, SOCKET, 17-13AWG, CRIMP; Product Range:JPT Series; Contact Plating:Silver Plated Contacts; Contact Material:Bronze; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:17AWG; Wire Size AWG Max:13AWG RoHS Compliant: Yes

CONTACT, SOCKET, 17-13AWG, CRIMP; Product Range:JPT Series; Contact Plating:Silver Plated Contacts; Contact Material:Bronze; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:17AWG; Wire Size AWG Max:13AWG RoHS Compliant: Yes

Supplier's Site
Contact, Socket, 17-13Awg, Crimp; Product Range Amp Te Connectivity - 69AH5384 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 17-13Awg, Crimp; Product Range Amp Te Connectivity
69AH5384
Contact, Socket, 17-13Awg, Crimp; Product Range Amp Te Connectivity 69AH5384
CONTACT, SOCKET, 17-13AWG, CRIMP; Product Range:Junior Power Timer Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:17AWG; Wire Size AWGRoHS Compliant: Yes

CONTACT, SOCKET, 17-13AWG, CRIMP; Product Range:Junior Power Timer Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:17AWG; Wire Size AWGRoHS Compliant: Yes

Supplier's Site
Contact, Socket, 17-13Awg, Crimp; Product Range Amp Te Connectivity - 16H9976 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 17-13Awg, Crimp; Product Range Amp Te Connectivity
16H9976
Contact, Socket, 17-13Awg, Crimp; Product Range Amp Te Connectivity 16H9976
CONTACT, SOCKET, 17-13AWG, CRIMP; Product Range:JPT Series; Contact Plating:Silver Plated Contacts; Contact Material:Bronze; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:17AWG; Wire Size AWG Max:13AWG RoHS Compliant: Yes

CONTACT, SOCKET, 17-13AWG, CRIMP; Product Range:JPT Series; Contact Plating:Silver Plated Contacts; Contact Material:Bronze; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:17AWG; Wire Size AWG Max:13AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrical Contacts Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 929937-6 929937-6 18AH0587 62X8564
Product Name Automotive Terminals Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Contact, Socket, 17-13Awg, Crimp; Product Range Amp Te Connectivity Contact, Socket, 17-13Awg, Crimp; Product Range Amp Te Connectivity
Type Contact Contact Contact
Plating / Coating Silver; Silver (Ag) Silver; Silver Plated Contacts Silver; Silver Plated Contacts
Applications Motor or Generator
Length 0.8268 inch (21 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1060-20-0622 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
Automotive Terminals - 1062-20-0622 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0020 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0790 inch (2.01 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-SNG-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 5.91 inch (150 mm)
OD / Width 5.91 inch (150 mm)
View Details