TE Connectivity Automotive Terminals 929937-1

Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 30 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.7 - 3 MM  [.1 - 11 INCH ] Tab Length : 21 MM  [.83 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 13, 16, 17, 14, 15 Wire Size Search (MMSQ) : 1.01, 1.65, 2.63, 1.3, 2.08 Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018) Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 3700 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 30 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.7 - 3 MM  [.1 - 11 INCH ] Tab Length : 21 MM  [.83 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 13, 16, 17, 14, 15 Wire Size Search (MMSQ) : 1.01, 1.65, 2.63, 1.3, 2.08 Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018) Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 3700 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 929937-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
929937-1
Automotive Terminals 929937-1
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 30 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.7 - 3 MM  [.1 - 11 INCH ] Tab Length : 21 MM  [.83 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 13, 16, 17, 14, 15 Wire Size Search (MMSQ) : 1.01, 1.65, 2.63, 1.3, 2.08 Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018) Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 3700 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Body Features


  • Terminal Seal Type : Single Wire Seal (SWS)

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 2.8mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Width : 2.8 MM  [.11 INCH ]
  • Terminal Type : Receptacle
  • Typical Current Rating (AMP) : 30
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 2.7 - 3 MM  [.1 - 11 INCH ]
  • Tab Length : 21 MM  [.83 INCH ]
  • Wire Size (MMSQ) : 1 - 2.5
  • Wire Size (AWG) : 17 - 13
  • Wire Size Search (AWG) : 13, 16, 17, 14, 15
  • Wire Size Search (MMSQ) : 1.01, 1.65, 2.63, 1.3, 2.08

Industry Standards


  • Compatible With Agency/Standards Products : DIN 72036

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018)

Other


  • Terminal Transmits : 25 - 40 A (Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 3700

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Receptacle Style : 180°
  • Sealable : Yes

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 130 DEGC  [266 DEGF ]
  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now
Rectangular Power Contact, Jpt Series, Tin Plated Contacts, Copper, Socket, Crimp, 17 Awg Rohs Compliant Amp Te Connectivity - 62X0736 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Jpt Series, Tin Plated Contacts, Copper, Socket, Crimp, 17 Awg Rohs Compliant Amp Te Connectivity
62X0736
Rectangular Power Contact, Jpt Series, Tin Plated Contacts, Copper, Socket, Crimp, 17 Awg Rohs Compliant Amp Te Connectivity 62X0736
Rectangular Power Contact, JPT Series, Tin Plated Contacts, Copper, Socket, Crimp, 17 AWG RoHS Compliant: Yes

Rectangular Power Contact, JPT Series, Tin Plated Contacts, Copper, Socket, Crimp, 17 AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 17-13Awg, Crimp; Product Range Amp Te Connectivity - 06H1322 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 17-13Awg, Crimp; Product Range Amp Te Connectivity
06H1322
Contact, Socket, 17-13Awg, Crimp; Product Range Amp Te Connectivity 06H1322
CONTACT, SOCKET, 17-13AWG, CRIMP; Product Range:JPT Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:17AWG; Wire Size AWG Max:13AWG RoHS Compliant: Yes

CONTACT, SOCKET, 17-13AWG, CRIMP; Product Range:JPT Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:17AWG; Wire Size AWG Max:13AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Rectangular Power Contact, Jpt Series, Tin Plated Contacts, Copper, Socket, Crimp, 17 Awg Rohs Compliant Amp Te Connectivity - 35X2886 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Jpt Series, Tin Plated Contacts, Copper, Socket, Crimp, 17 Awg Rohs Compliant Amp Te Connectivity
35X2886
Rectangular Power Contact, Jpt Series, Tin Plated Contacts, Copper, Socket, Crimp, 17 Awg Rohs Compliant Amp Te Connectivity 35X2886
Rectangular Power Contact, JPT Series, Tin Plated Contacts, Copper, Socket, Crimp, 17 AWG RoHS Compliant: Yes

Rectangular Power Contact, JPT Series, Tin Plated Contacts, Copper, Socket, Crimp, 17 AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 929937-1 62X0736 06H1322
Product Name Automotive Terminals Rectangular Power Contact, Jpt Series, Tin Plated Contacts, Copper, Socket, Crimp, 17 Awg Rohs Compliant Amp Te Connectivity Contact, Socket, 17-13Awg, Crimp; Product Range Amp Te Connectivity
Type Contact Contact Contact
Plating / Coating Tin; Tin (Sn) Tin; Tin Plated Contacts
Applications Motor or Generator
Length 0.8268 inch (21 mm)
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FSA-0026-0011 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 394 inch (10000 mm)
View Details
Automotive Terminals - 1062-16-0122 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
Automotive Terminals - 1-1326032-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details