TE Connectivity Backshell/cable Clamp, 55 Position, Pa12; Accessory Type Amp Te Connectivity 929674-1

Description
BACKSHELL/CABLE CLAMP, 55 POSITION, PA12; Accessory Type:Backshell / Cable Clamp; For Use With:Junior-Power-Ti mer (JPT) Series Connectors; Connector Shell Size:-; Cable Exit Angle:90°; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes
Description
BACKSHELL/CABLE CLAMP, 55 POSITION, PA12; Accessory Type:Backshell / Cable Clamp; For Use With:Junior-Power-Ti mer (JPT) Series Connectors; Connector Shell Size:-; Cable Exit Angle:90°; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Backshell/cable Clamp, 55 Position, Pa12; Accessory Type Amp Te Connectivity - 28T0515 - Newark, An Avnet Company
Chicago, IL, United States
Backshell/cable Clamp, 55 Position, Pa12; Accessory Type Amp Te Connectivity
28T0515
Backshell/cable Clamp, 55 Position, Pa12; Accessory Type Amp Te Connectivity 28T0515
BACKSHELL/CABLE CLAMP, 55 POSITION, PA12; Accessory Type:Backshell / Cable Clamp; For Use With:Junior-Power-Ti mer (JPT) Series Connectors; Connector Shell Size:-; Cable Exit Angle:90°; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

BACKSHELL/CABLE CLAMP, 55 POSITION, PA12; Accessory Type:Backshell / Cable Clamp; For Use With:Junior-Power-Timer (JPT) Series Connectors; Connector Shell Size:-; Cable Exit Angle:90°; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28T0515
Product Name Backshell/cable Clamp, 55 Position, Pa12; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3150 inch (8 mm)
View Details