TE Connectivity ANSI Street Lighting Photocells 929618-000

Description
Body Features Compatible With Lamp Type : LED Lead Length : 152.4 MM  [6 INCH ] Primary Product Color : Black Dimensions Wire Size (AWG) : 18 Electrical Characteristics Fail Mode : On Load Rating (Ballast) (VAMP) : 1100 Load Rating (Tungsten) (WATT) : 1200 Operating Voltage Range (VAC) : 185 - 305 Housing Features Housing Material : Polycarbonate with UV-Stabilized Window Industry Standards Compatible With Agency/Standards Products : CSA, UL Mechanical Attachment Mounting Options : Conduit Mount with Swivel Operation/Applicatio n Turn ON Light Level (FC) : 1.5 Turn ON Time Delay (SEC) : 30 - 45 Other Grade : Industrial, Commercial OFF/ON Ratio : 4:1 Warranty : 6 Years Packaging Features Packaging Method : Box Product Availability Product Availability : Americas, Europe, Middle East & Africa, Australia & New Zealand, Asia Product Type Features Light Sensor : CdS Photocell Street Lighting Photo Control Technology : Thermal Usage Conditions Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]
Request a Quote Datasheet
Description
Body Features Compatible With Lamp Type : LED Lead Length : 152.4 MM  [6 INCH ] Primary Product Color : Black Dimensions Wire Size (AWG) : 18 Electrical Characteristics Fail Mode : On Load Rating (Ballast) (VAMP) : 1100 Load Rating (Tungsten) (WATT) : 1200 Operating Voltage Range (VAC) : 185 - 305 Housing Features Housing Material : Polycarbonate with UV-Stabilized Window Industry Standards Compatible With Agency/Standards Products : CSA, UL Mechanical Attachment Mounting Options : Conduit Mount with Swivel Operation/Applicatio n Turn ON Light Level (FC) : 1.5 Turn ON Time Delay (SEC) : 30 - 45 Other Grade : Industrial, Commercial OFF/ON Ratio : 4:1 Warranty : 6 Years Packaging Features Packaging Method : Box Product Availability Product Availability : Americas, Europe, Middle East & Africa, Australia & New Zealand, Asia Product Type Features Light Sensor : CdS Photocell Street Lighting Photo Control Technology : Thermal Usage Conditions Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Street Lighting Photocells - 929618-000 - TE Connectivity
Berwyn, PA, United States
ANSI Street Lighting Photocells
929618-000
ANSI Street Lighting Photocells 929618-000
Body Features Compatible With Lamp Type : LED Lead Length : 152.4 MM  [6 INCH ] Primary Product Color : Black Dimensions Wire Size (AWG) : 18 Electrical Characteristics Fail Mode : On Load Rating (Ballast) (VAMP) : 1100 Load Rating (Tungsten) (WATT) : 1200 Operating Voltage Range (VAC) : 185 - 305 Housing Features Housing Material : Polycarbonate with UV-Stabilized Window Industry Standards Compatible With Agency/Standards Products : CSA, UL Mechanical Attachment Mounting Options : Conduit Mount with Swivel Operation/Applicatio n Turn ON Light Level (FC) : 1.5 Turn ON Time Delay (SEC) : 30 - 45 Other Grade : Industrial, Commercial OFF/ON Ratio : 4:1 Warranty : 6 Years Packaging Features Packaging Method : Box Product Availability Product Availability : Americas, Europe, Middle East & Africa, Australia & New Zealand, Asia Product Type Features Light Sensor : CdS Photocell Street Lighting Photo Control Technology : Thermal Usage Conditions Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]

Body Features


  • Compatible With Lamp Type : LED
  • Lead Length : 152.4 MM  [6 INCH ]
  • Primary Product Color : Black

Dimensions


  • Wire Size (AWG) : 18

Electrical Characteristics


  • Fail Mode : On
  • Load Rating (Ballast) (VAMP) : 1100
  • Load Rating (Tungsten) (WATT) : 1200
  • Operating Voltage Range (VAC) : 185 - 305

Housing Features


  • Housing Material : Polycarbonate with UV-Stabilized Window

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL

Mechanical Attachment


  • Mounting Options : Conduit Mount with Swivel

Operation/Application


  • Turn ON Light Level (FC) : 1.5
  • Turn ON Time Delay (SEC) : 30 - 45

Other


  • Grade : Industrial, Commercial
  • OFF/ON Ratio : 4:1
  • Warranty : 6 Years

Packaging Features


  • Packaging Method : Box

Product Availability


  • Product Availability : Americas, Europe, Middle East & Africa, Australia & New Zealand, Asia

Product Type Features


  • Light Sensor : CdS Photocell
  • Street Lighting Photo Control Technology : Thermal

Usage Conditions


  • Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 929618-000
Product Name ANSI Street Lighting Photocells
Operating Temperature -40 to 149 F (-40 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000005425-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Photoelectric Proximity Sensors - 5000002613-SE - TE Connectivity
Specs
Operation Distance 1181 inch (30000 mm)
View Details
Inductive Proximity Sensors - 5000001321-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000001436-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details