TE Connectivity Connector Housing, Plug, 18Pos; Product Range Amp Te Connectivity 929505-6

Description
CONNECTOR HOUSING, PLUG, 18POS; Product Range:Junior Power Timer; Gender:Plug; No. of Positions:18Position s; Pitch Spacing:5mm; For Use With:Junior Power Timer Series Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 18POS; Product Range:Junior Power Timer; Gender:Plug; No. of Positions:18Position s; Pitch Spacing:5mm; For Use With:Junior Power Timer Series Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 18Pos; Product Range Amp Te Connectivity - 52R4330 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 18Pos; Product Range Amp Te Connectivity
52R4330
Connector Housing, Plug, 18Pos; Product Range Amp Te Connectivity 52R4330
CONNECTOR HOUSING, PLUG, 18POS; Product Range:Junior Power Timer; Gender:Plug; No. of Positions:18Position s; Pitch Spacing:5mm; For Use With:Junior Power Timer Series Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 18POS; Product Range:Junior Power Timer; Gender:Plug; No. of Positions:18Positions; Pitch Spacing:5mm; For Use With:Junior Power Timer Series Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52R4330
Product Name Connector Housing, Plug, 18Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details