TE Connectivity Conn, Housing, Plug, 14Pos, 2Row, 5Mm; Product Range Amp Te Connectivity 929505-5

Description
CONN, HOUSING, PLUG, 14POS, 2ROW, 5MM; Product Range:Junior Power Timer; Gender:Plug; No. of Positions:14Position s; Pitch Spacing:5mm; For Use With:Junior Power Timer Series Contacts; No. of Contacts:14Contacts; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
CONN, HOUSING, PLUG, 14POS, 2ROW, 5MM; Product Range:Junior Power Timer; Gender:Plug; No. of Positions:14Position s; Pitch Spacing:5mm; For Use With:Junior Power Timer Series Contacts; No. of Contacts:14Contacts; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Housing, Plug, 14Pos, 2Row, 5Mm; Product Range Amp Te Connectivity - 52R4329 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Housing, Plug, 14Pos, 2Row, 5Mm; Product Range Amp Te Connectivity
52R4329
Conn, Housing, Plug, 14Pos, 2Row, 5Mm; Product Range Amp Te Connectivity 52R4329
CONN, HOUSING, PLUG, 14POS, 2ROW, 5MM; Product Range:Junior Power Timer; Gender:Plug; No. of Positions:14Position s; Pitch Spacing:5mm; For Use With:Junior Power Timer Series Contacts; No. of Contacts:14Contacts; No. of Rows:2Rows RoHS Compliant: Yes

CONN, HOUSING, PLUG, 14POS, 2ROW, 5MM; Product Range:Junior Power Timer; Gender:Plug; No. of Positions:14Positions; Pitch Spacing:5mm; For Use With:Junior Power Timer Series Contacts; No. of Contacts:14Contacts; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52R4329
Product Name Conn, Housing, Plug, 14Pos, 2Row, 5Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details