14 Pos 5mm Crimp Wire Housing, Male Tab, PBT, Black Product overview: 929505-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-929505-5 can be used for catalog matching and distributor lookup.
Connectors
Win Source Part Number: 1041747-929505-5
Category: Connectors, Interconnects>Rectan
Series: Junior Power Timer
Number of Positions: 14
Pitch: 0.197" (5.00mm)
Color: Black
Connector Type: Plug
Contact Type: Tab
Number of Rows: 2
Row Spacing: 0.220" (5.60mm)
Fastening Type: Locking Ramp
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 400
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 929505-4; 1-964449-1; 1-962352-1; 39-01-3143; 15-06-0145; 39-01-31499295055;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Mfr: TE Connectivity AMP Connectors
Other Names: -929505-5-SI,-929505
Base Product Number: 929505
"14 Rectangular Connectors - Housings Plug Black 0.197"" (5.00mm)"
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | RS Components, Ltd. | Win Source Electronics | DigiKey | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 340-929505-5 | 929505-5 | 9097479 | 1041747-929505-5 | 17-929505-5-ND |
| Product Name | Electronic Connector | Automotive Connectors | Connectors, Interconnects - Rectangular Connectors - Housings | Rectangular Connector Housings | |
| Gender | Male / Plug | Male / Plug; Female / Jack |