TE Connectivity Connector, Housing, Plug, 10 Position, Pbt; Product Range Amp Te Connectivity 929505-4

Description
CONNECTOR, HOUSING, PLUG, 10 POSITION, PBT; Product Range:Timer Series; Gender:Plug; No. of Positions:10Position s; Pitch Spacing:5mm; For Use With:Timer Series Contacts RoHS Compliant: Yes
Description
CONNECTOR, HOUSING, PLUG, 10 POSITION, PBT; Product Range:Timer Series; Gender:Plug; No. of Positions:10Position s; Pitch Spacing:5mm; For Use With:Timer Series Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Plug, 10 Position, Pbt; Product Range Amp Te Connectivity - 52R4328 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Plug, 10 Position, Pbt; Product Range Amp Te Connectivity
52R4328
Connector, Housing, Plug, 10 Position, Pbt; Product Range Amp Te Connectivity 52R4328
CONNECTOR, HOUSING, PLUG, 10 POSITION, PBT; Product Range:Timer Series; Gender:Plug; No. of Positions:10Position s; Pitch Spacing:5mm; For Use With:Timer Series Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, PLUG, 10 POSITION, PBT; Product Range:Timer Series; Gender:Plug; No. of Positions:10Positions; Pitch Spacing:5mm; For Use With:Timer Series Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52R4328
Product Name Connector, Housing, Plug, 10 Position, Pbt; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details