TE Connectivity Connector Housing, Plug, 8Pos; Product Range Amp Te Connectivity 929505-3

Description
CONNECTOR HOUSING, PLUG, 8POS; Product Range:Junior Power Timer; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:5mm; For Use With:Junior Power Timer Series Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 8POS; Product Range:Junior Power Timer; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:5mm; For Use With:Junior Power Timer Series Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 8Pos; Product Range Amp Te Connectivity - 52R4327 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 8Pos; Product Range Amp Te Connectivity
52R4327
Connector Housing, Plug, 8Pos; Product Range Amp Te Connectivity 52R4327
CONNECTOR HOUSING, PLUG, 8POS; Product Range:Junior Power Timer; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:5mm; For Use With:Junior Power Timer Series Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 8POS; Product Range:Junior Power Timer; Gender:Plug; No. of Positions:8Positions; Pitch Spacing:5mm; For Use With:Junior Power Timer Series Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52R4327
Product Name Connector Housing, Plug, 8Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 42 mm (1.65 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details