TE Connectivity Automotive Housing, Plug, 6Pos; Product Range Amp Te Connectivity 929505-2

Description
AUTOMOTIVE HOUSING, PLUG, 6POS; Product Range:Junior Power Timer Series; Gender:Plug; No. of Positions:6Positions ; For Use With:AMP Junior Power Timer Series Automotive Pin Contacts; IP Rating:-; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE HOUSING, PLUG, 6POS; Product Range:Junior Power Timer Series; Gender:Plug; No. of Positions:6Positions ; For Use With:AMP Junior Power Timer Series Automotive Pin Contacts; IP Rating:-; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 6Pos; Product Range Amp Te Connectivity - 67K2711 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 6Pos; Product Range Amp Te Connectivity
67K2711
Automotive Housing, Plug, 6Pos; Product Range Amp Te Connectivity 67K2711
AUTOMOTIVE HOUSING, PLUG, 6POS; Product Range:Junior Power Timer Series; Gender:Plug; No. of Positions:6Positions ; For Use With:AMP Junior Power Timer Series Automotive Pin Contacts; IP Rating:-; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 6POS; Product Range:Junior Power Timer Series; Gender:Plug; No. of Positions:6Positions; For Use With:AMP Junior Power Timer Series Automotive Pin Contacts; IP Rating:-; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 67K2711
Product Name Automotive Housing, Plug, 6Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 80 mm (3.15 inch)
Bearing Bore / Ring O.D. 2.76 inch (70 mm)
View Details