TE Connectivity Wire-Board Connector, Receptacle, 22 Position; Product Range Amp Te Connectivity 929504-7

Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 22 POSITION; Product Range:Junior Power Timer; Gender:Socket; No. of Positions:22Position s; Pitch Spacing:5mm; For Use With:Junior Power Timer Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 22 POSITION; Product Range:Junior Power Timer; Gender:Socket; No. of Positions:22Position s; Pitch Spacing:5mm; For Use With:Junior Power Timer Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Receptacle, 22 Position; Product Range Amp Te Connectivity - 52R4324 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle, 22 Position; Product Range Amp Te Connectivity
52R4324
Wire-Board Connector, Receptacle, 22 Position; Product Range Amp Te Connectivity 52R4324
WIRE-BOARD CONNECTOR, RECEPTACLE, 22 POSITION; Product Range:Junior Power Timer; Gender:Socket; No. of Positions:22Position s; Pitch Spacing:5mm; For Use With:Junior Power Timer Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE, 22 POSITION; Product Range:Junior Power Timer; Gender:Socket; No. of Positions:22Positions; Pitch Spacing:5mm; For Use With:Junior Power Timer Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52R4324
Product Name Wire-Board Connector, Receptacle, 22 Position; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.250 in. ID, .375 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-250375094 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 265 mm (10.43 inch)
Bearing Bore / Ring O.D. 9.45 inch (240 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details