TE Connectivity Automotive Connectors 929504-7

Description
2X11P JUN POW TIMGH
Request a Quote Datasheet
Description
2X11P JUN POW TIMGH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connectors - 929504-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
929504-7
Automotive Connectors 929504-7
2X11P JUN POW TIMGH

2X11P JUN POW TIMGH

Buy Now
Swedesboro, NJ, United States
Automotive Connectors
929504-7
Automotive Connectors 929504-7
UN-SEALED CONNECTOR

UN-SEALED CONNECTOR

Buy Now
Swedesboro, NJ, United States
Automotive Connectors
929504-7
Automotive Connectors 929504-7
Automotive Connectors

Automotive Connectors

Buy Now
Rectangular Connector Housings - A122165-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A122165-ND
Rectangular Connector Housings A122165-ND
"22 Rectangular Connectors - Housings Receptacle Black 0.197"" (5.00mm)"

"22 Rectangular Connectors - Housings Receptacle Black 0.197"" (5.00mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-929504-7
Electronic Connector 340-929504-7
22 Pos 2 Row 5mm Pitch Wire-to-Board Female Socket Connector Product overview: 929504-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-929504-7 can be used for catalog matching and distributor lookup.

22 Pos 2 Row 5mm Pitch Wire-to-Board Female Socket Connector Product overview: 929504-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-929504-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365940-929504-7 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365940-929504-7
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365940-929504-7
Win Source Part Number: 1365940-929504-7 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Junior Power Timer Package: Bulk Product Status: Active Base Product Number: 929504 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 22 Number of Rows: 2 Note: Contacts Not Included Pitch: 0.197" (5.00mm) Row Spacing: 0.220" (5.60mm)

Win Source Part Number: 1365940-929504-7
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Junior Power Timer
Package: Bulk
Product Status: Active
Base Product Number: 929504
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 22
Number of Rows: 2
Note: Contacts Not Included
Pitch: 0.197" (5.00mm)
Row Spacing: 0.220" (5.60mm)

Buy Now Datasheet
Connectors Unreviewed - 929504-7 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
929504-7
Connectors Unreviewed 929504-7
2X11P JUN POW TIMGH

2X11P JUN POW TIMGH

Buy Now

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Heilind Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 929504-7 A122165-ND 340-929504-7 1365940-929504-7 929504-7
Product Name Automotive Connectors Rectangular Connector Housings Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Connectors Unreviewed
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FG-A400-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Blade Type Power Connector Assemblies - 2243-1330G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
4 suppliers