TE Connectivity Electronic Connector 929504-6

Description
18 Pos 2 Row Wire-to-Board Receptacle, PBT, Black Product overview: 929504-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-929504-6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
18 Pos 2 Row Wire-to-Board Receptacle, PBT, Black Product overview: 929504-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-929504-6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
340-929504-6
Electronic Connector 340-929504-6
18 Pos 2 Row Wire-to-Board Receptacle, PBT, Black Product overview: 929504-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-929504-6 can be used for catalog matching and distributor lookup.

18 Pos 2 Row Wire-to-Board Receptacle, PBT, Black Product overview: 929504-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-929504-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Connectors - 9097353 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
9097353
Automotive Connectors 9097353
TE Connectivity 929504-6

TE Connectivity 929504-6

Supplier's Site
Connectors - 929504-6 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
929504-6
Connectors 929504-6
2X 9P JUN POW TIMGH

2X 9P JUN POW TIMGH

Buy Now
Automotive Connectors - 929504-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
929504-6
Automotive Connectors 929504-6
2X 9P JUN POW TIMGH

2X 9P JUN POW TIMGH

Buy Now
Swedesboro, NJ, United States
Automotive Connectors
929504-6
Automotive Connectors 929504-6
UN-SEALED CONNECTOR

UN-SEALED CONNECTOR

Buy Now
Swedesboro, NJ, United States
Automotive Connectors
929504-6
Automotive Connectors 929504-6
Automotive Connectors

Automotive Connectors

Buy Now
Rectangular Connector Housings - A106780-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A106780-ND
Rectangular Connector Housings A106780-ND
"18 Rectangular Connectors - Housings Receptacle Black 0.197"" (5.00mm)"

"18 Rectangular Connectors - Housings Receptacle Black 0.197"" (5.00mm)"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365945-929504-6 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365945-929504-6
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365945-929504-6
Win Source Part Number: 1365945-929504-6 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Junior Power Timer Package: Bulk Product Status: Active Base Product Number: 929504 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 18 Number of Rows: 2 Note: Contacts Not Included Pitch: 0.197" (5.00mm) Row Spacing: 0.220" (5.60mm)

Win Source Part Number: 1365945-929504-6
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Junior Power Timer
Package: Bulk
Product Status: Active
Base Product Number: 929504
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 18
Number of Rows: 2
Note: Contacts Not Included
Pitch: 0.197" (5.00mm)
Row Spacing: 0.220" (5.60mm)

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
929504-6
Connectors >> Rectangular Connectors Housings 929504-6
5mm 2x9P 9 2 5.6mm P=5mm Rectangular Connectors Housings ROHS

5mm 2x9P 9 2 5.6mm P=5mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet
Wire-Board Connector, Receptacle, 18 Position; Product Range Amp - Te Connectivity - 52R4323 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle, 18 Position; Product Range Amp - Te Connectivity
52R4323
Wire-Board Connector, Receptacle, 18 Position; Product Range Amp - Te Connectivity 52R4323
WIRE-BOARD CONNECTOR, RECEPTACLE, 18 POSITION; Product Range:Junior Power Timer; Gender:Socket; No. of Positions:18Position s; Pitch Spacing:5mm; For Use With:Junior Power Timer Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE, 18 POSITION; Product Range:Junior Power Timer; Gender:Socket; No. of Positions:18Positions; Pitch Spacing:5mm; For Use With:Junior Power Timer Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

Supplier's Site Datasheet
Conn Housing RCP 18 POS 5mm Crimp ST - 792-929504-6 - Utmel Electronic Limited
Hong Kong, China
Conn Housing RCP 18 POS 5mm Crimp ST
792-929504-6
Conn Housing RCP 18 POS 5mm Crimp ST 792-929504-6
Conn Housing RCP 18 POS 5mm Crimp ST

Conn Housing RCP 18 POS 5mm Crimp ST

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-929504-6 9097353 929504-6 929504-6 A106780-ND 1365945-929504-6 929504-6 52R4323 792-929504-6
Product Name Electronic Connector Automotive Connectors Connectors Automotive Connectors Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Connectors >> Rectangular Connectors Housings Wire-Board Connector, Receptacle, 18 Position; Product Range Amp - Te Connectivity Conn Housing RCP 18 POS 5mm Crimp ST
Termination Crimp Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products