TE Connectivity Automotive Housing, Receptacle, 14Pos; Product Range Amp Te Connectivity 929504-5

Description
AUTOMOTIVE HOUSING, RECEPTACLE, 14POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:14Position s; For Use With:AMP Junior Power Timer Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE HOUSING, RECEPTACLE, 14POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:14Position s; For Use With:AMP Junior Power Timer Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Receptacle, 14Pos; Product Range Amp Te Connectivity - 20J3123 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Receptacle, 14Pos; Product Range Amp Te Connectivity
20J3123
Automotive Housing, Receptacle, 14Pos; Product Range Amp Te Connectivity 20J3123
AUTOMOTIVE HOUSING, RECEPTACLE, 14POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:14Position s; For Use With:AMP Junior Power Timer Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RECEPTACLE, 14POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:14Positions; For Use With:AMP Junior Power Timer Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 20J3123
Product Name Automotive Housing, Receptacle, 14Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.503 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-503623375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details