TE Connectivity Wire-Board Connector, Receptacle, 8 Position; Product Range Amp Te Connectivity 929504-3.

Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 8 POSITION; Product Range:Junior Power Timer; Gender:Socket; No. of Positions:8Positions ; Pitch Spacing:5mm; For Use With:Junior Power Timer Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 8 POSITION; Product Range:Junior Power Timer; Gender:Socket; No. of Positions:8Positions ; Pitch Spacing:5mm; For Use With:Junior Power Timer Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Receptacle, 8 Position; Product Range Amp Te Connectivity - 29AC1854 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle, 8 Position; Product Range Amp Te Connectivity
29AC1854
Wire-Board Connector, Receptacle, 8 Position; Product Range Amp Te Connectivity 29AC1854
WIRE-BOARD CONNECTOR, RECEPTACLE, 8 POSITION; Product Range:Junior Power Timer; Gender:Socket; No. of Positions:8Positions ; Pitch Spacing:5mm; For Use With:Junior Power Timer Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE, 8 POSITION; Product Range:Junior Power Timer; Gender:Socket; No. of Positions:8Positions; Pitch Spacing:5mm; For Use With:Junior Power Timer Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29AC1854
Product Name Wire-Board Connector, Receptacle, 8 Position; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19.05 mm (0.7500 inch)
Bearing Bore / Ring O.D. 0.5000 inch (12.7 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details