TE Connectivity Rectangular Connector Housings 929504-3

Description
"8 Rectangular Connectors - Housings Receptacle Black 0.197"" (5.00mm)"
Request a Quote Datasheet
Description
"8 Rectangular Connectors - Housings Receptacle Black 0.197"" (5.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 17-929504-3-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-929504-3-ND
Rectangular Connector Housings 17-929504-3-ND
"8 Rectangular Connectors - Housings Receptacle Black 0.197"" (5.00mm)"

"8 Rectangular Connectors - Housings Receptacle Black 0.197"" (5.00mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-929504-3
Electronic Connector 340-929504-3
8 Pos 2 Row Wire-to-Board Receptacle, PBT, Black Product overview: 929504-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-929504-3 can be used for catalog matching and distributor lookup.

8 Pos 2 Row Wire-to-Board Receptacle, PBT, Black Product overview: 929504-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-929504-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
UN-SEALED CONNECTOR

UN-SEALED CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Automotive Connectors - 9097463 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
9097463
Automotive Connectors 9097463
TE Connectivity 929504-3

TE Connectivity 929504-3

Supplier's Site
Automotive Connectors - 1621709 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1621709
Automotive Connectors 1621709
TE Connectivity 929504-3

TE Connectivity 929504-3

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365810-929504-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365810-929504-3
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365810-929504-3
Win Source Part Number: 1365810-929504-3 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Junior Power Timer Package: Bulk Product Status: Active Base Product Number: 929504 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 8 Number of Rows: 2 Note: Contacts Not Included Pitch: 0.197" (5.00mm) Row Spacing: 0.220" (5.60mm)

Win Source Part Number: 1365810-929504-3
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Junior Power Timer
Package: Bulk
Product Status: Active
Base Product Number: 929504
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 8
Number of Rows: 2
Note: Contacts Not Included
Pitch: 0.197" (5.00mm)
Row Spacing: 0.220" (5.60mm)

Buy Now Datasheet
Connectors Unreviewed - 929504-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
929504-3
Connectors Unreviewed 929504-3
2X 4P JUN POW TIMGH

2X 4P JUN POW TIMGH

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. RS Components, Ltd. Win Source Electronics Heilind Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-929504-3-ND 340-929504-3 929504-3 9097463 1365810-929504-3 929504-3
Product Name Rectangular Connector Housings Electronic Connector Automotive Connectors Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Connectors Unreviewed
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
NETBridge+ ® Cable Assemblies - NTHCBBA6A10150S - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Automotive Connector
Gender Female / Jack
Geometry Straight
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Automotive Connectors - 1961494 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
Gender Male / Plug; Female / Jack
Termination Screw
View Details