TE Connectivity Wire-Board Connector, Receptacle, 4 Position; Product Range Amp Te Connectivity 929504-1

Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 4 POSITION; Product Range:Junior Power Timer; Gender:Socket; No. of Positions:4Positions ; Pitch Spacing:5mm; For Use With:Junior Power Timer Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 4 POSITION; Product Range:Junior Power Timer; Gender:Socket; No. of Positions:4Positions ; Pitch Spacing:5mm; For Use With:Junior Power Timer Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Receptacle, 4 Position; Product Range Amp Te Connectivity - 52R4318 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle, 4 Position; Product Range Amp Te Connectivity
52R4318
Wire-Board Connector, Receptacle, 4 Position; Product Range Amp Te Connectivity 52R4318
WIRE-BOARD CONNECTOR, RECEPTACLE, 4 POSITION; Product Range:Junior Power Timer; Gender:Socket; No. of Positions:4Positions ; Pitch Spacing:5mm; For Use With:Junior Power Timer Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE, 4 POSITION; Product Range:Junior Power Timer; Gender:Socket; No. of Positions:4Positions; Pitch Spacing:5mm; For Use With:Junior Power Timer Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52R4318
Product Name Wire-Board Connector, Receptacle, 4 Position; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details