TE Connectivity Rectangular Connector Housings 929504-1

Description
"4 Rectangular Connectors - Housings Receptacle Black 0.197"" (5.00mm)"
Request a Quote Datasheet
Description
"4 Rectangular Connectors - Housings Receptacle Black 0.197"" (5.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - A126784-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A126784-ND
Rectangular Connector Housings A126784-ND
"4 Rectangular Connectors - Housings Receptacle Black 0.197"" (5.00mm)"

"4 Rectangular Connectors - Housings Receptacle Black 0.197"" (5.00mm)"

Buy Now Datasheet
Automotive Connectors - 9097375 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
9097375
Automotive Connectors 9097375
TE Connectivity 929504-1

TE Connectivity 929504-1

Supplier's Site
Automotive Connectors - 1648398 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1648398
Automotive Connectors 1648398
TE Connectivity 929504-1

TE Connectivity 929504-1

Supplier's Site
Swedesboro, NJ, United States
UN-SEALED CONNECTOR

UN-SEALED CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connectors - 929504-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
929504-1
Connectors 929504-1
2X 2P JUN POW TIMGH

2X 2P JUN POW TIMGH

Buy Now
Connectors, Interconnects - Rectangular Connectors - Housings - 1041628-929504-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1041628-929504-1
Connectors, Interconnects - Rectangular Connectors - Housings 1041628-929504-1
Win Source Part Number: 1041628-929504-1 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: Junior Power Timer Number of Positions: 4 Pitch: 0.197" (5.00mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.220" (5.60mm) Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 3,000 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): B12P-XL(LF)(SN); 626056; 794954-4; 1586019-4; 15-97-5041; 39-01-3042; 39-29-10479295041; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Mfr: TE Connectivity AMP Connectors Other Names: 929504-1-ND,-929504- 1-CSI,A126784,2266-9 29504-1,-929504-1-SI ,-929504-1-LSI Base Product Number: 929504

Win Source Part Number: 1041628-929504-1
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: Junior Power Timer
Number of Positions: 4
Pitch: 0.197" (5.00mm)
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.220" (5.60mm)
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 3,000
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): B12P-XL(LF)(SN); 626056; 794954-4; 1586019-4; 15-97-5041; 39-01-3042; 39-29-10479295041;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Mfr: TE Connectivity AMP Connectors
Other Names: 929504-1-ND,-929504-1-CSI,A126784,2266-929504-1,-929504-1-SI,-929504-1-LSI
Base Product Number: 929504

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-929504-1
Electronic Connector 340-929504-1
4 Pos 2 Row Wire-to-Board Receptacle, Crimp, PBT, Black Product overview: 929504-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-929504-1 can be used for catalog matching and distributor lookup.

4 Pos 2 Row Wire-to-Board Receptacle, Crimp, PBT, Black Product overview: 929504-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-929504-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Connectors 2X 2P JUN POW TIMGH - 792-929504-1 - Utmel Electronic Limited
Hong Kong, China
Automotive Connectors 2X 2P JUN POW TIMGH
792-929504-1
Automotive Connectors 2X 2P JUN POW TIMGH 792-929504-1
Automotive Connectors 2X 2P JUN POW TIMGH

Automotive Connectors 2X 2P JUN POW TIMGH

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Powell Electronics, Inc. Heilind Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A126784-ND 9097375 929504-1 929504-1 1041628-929504-1 340-929504-1 792-929504-1
Product Name Rectangular Connector Housings Automotive Connectors Connectors Connectors, Interconnects - Rectangular Connectors - Housings Electronic Connector Automotive Connectors 2X 2P JUN POW TIMGH
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products