TE Connectivity Rectangular Connector Contacts 929027-1

Description
Socket Contact Gold 17-20 AWG Crimp Stamped
Request a Quote Datasheet
Description
Socket Contact Gold 17-20 AWG Crimp Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-929027-1TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-929027-1TR-ND
Rectangular Connector Contacts 17-929027-1TR-ND
Socket Contact Gold 17-20 AWG Crimp Stamped

Socket Contact Gold 17-20 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - 17-929027-1CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-929027-1CT-ND
Rectangular Connector Contacts 17-929027-1CT-ND
CONN SOCKET 17-20AWG CRIMP GOLD

CONN SOCKET 17-20AWG CRIMP GOLD

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1333709-929027-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1333709-929027-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1333709-929027-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333709-929027-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Stamped Contact Finish: Gold Wire Gauge: 17-20 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 16,500 ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -929027-1-CSI,-92902 7-1-LSI Base Product Number: 929027 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333709-929027-1
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Type: Stamped
Contact Finish: Gold
Wire Gauge: 17-20 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 16,500
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -929027-1-CSI,-929027-1-LSI
Base Product Number: 929027
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
4A Electronic Connector
332-929027-1
4A Electronic Connector 332-929027-1
Signal Contact, Female, Crimp, 4A, 17-20AWG, Gold Plated Product overview: 929027-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-929027-1 can be used for catalog matching and distributor lookup.

Signal Contact, Female, Crimp, 4A, 17-20AWG, Gold Plated Product overview: 929027-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-929027-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
1.5Mm Sfc Rohs Compliant Amp - Te Connectivity - 01Y2710 - Newark, An Avnet Company
Chicago, IL, United States
1.5Mm Sfc Rohs Compliant Amp - Te Connectivity
01Y2710
1.5Mm Sfc Rohs Compliant Amp - Te Connectivity 01Y2710
1.5MM SFC ROHS COMPLIANT: YES

1.5MM SFC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-929027-1TR-ND 1333709-929027-1 332-929027-1 01Y2710
Product Name Rectangular Connector Contacts Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 4A Electronic Connector 1.5Mm Sfc Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data