TE Connectivity Electronic Connector 928999-1

Description
CONN SOCKET 20-24AWG CRIMP TIN Product overview: 928999-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-928999-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN SOCKET 20-24AWG CRIMP TIN Product overview: 928999-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-928999-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
331-928999-1
Electronic Connector 331-928999-1
CONN SOCKET 20-24AWG CRIMP TIN Product overview: 928999-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-928999-1 can be used for catalog matching and distributor lookup.

CONN SOCKET 20-24AWG CRIMP TIN Product overview: 928999-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-928999-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - 928999-1 - 007624-928999-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 928999-1
007624-928999-1
Rectangular Connectors - 928999-1 007624-928999-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 007624-928999-1 Packaging: AMMO PACKAGE Contact Finish: Tin Wire Gauge: 20-24 AWG Contact Termination: Crimp Pin or Socket: Socket Family Name: 928999 Categories: Connectors, Interconnects Status: Active Alternative Parts (Cross-Reference): 60080114 ; 60080134; 60080231 ; 348030212; Introduction Date: January 10, 2006 Country of Origin: India, Spain Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 007624-928999-1
Packaging: AMMO PACKAGE
Contact Finish: Tin
Wire Gauge: 20-24 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Family Name: 928999
Categories: Connectors, Interconnects
Status: Active
Alternative Parts (Cross-Reference): 60080114 ; 60080134; 60080231 ; 348030212;
Introduction Date: January 10, 2006
Country of Origin: India, Spain
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Rectangular Connector Contacts - A123797TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A123797TR-ND
Rectangular Connector Contacts A123797TR-ND
Socket Contact Tin 20-24 AWG Crimp

Socket Contact Tin 20-24 AWG Crimp

Buy Now Datasheet
Contact, Mqs Series, Socket, 24 Awg, 22 Awg, Crimp Rohs Compliant Amp - Te Connectivity - 35X2885 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Mqs Series, Socket, 24 Awg, 22 Awg, Crimp Rohs Compliant Amp - Te Connectivity
35X2885
Contact, Mqs Series, Socket, 24 Awg, 22 Awg, Crimp Rohs Compliant Amp - Te Connectivity 35X2885
Contact, MQS Series, Socket, 24 AWG, 22 AWG, Crimp RoHS Compliant: Yes

Contact, MQS Series, Socket, 24 AWG, 22 AWG, Crimp RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Mqs Series, Socket, 24 Awg, 22 Awg, Crimp Rohs Compliant Amp - Te Connectivity - 35M2438 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Mqs Series, Socket, 24 Awg, 22 Awg, Crimp Rohs Compliant Amp - Te Connectivity
35M2438
Contact, Mqs Series, Socket, 24 Awg, 22 Awg, Crimp Rohs Compliant Amp - Te Connectivity 35M2438
Contact, MQS Series, Socket, 24 AWG, 22 AWG, Crimp RoHS Compliant: Yes

Contact, MQS Series, Socket, 24 AWG, 22 AWG, Crimp RoHS Compliant: Yes

Supplier's Site Datasheet
Automotive Connectors RECPT CONTACT Reel of 13000 - 792-928999-1 - Utmel Electronic Limited
Hong Kong, China
Automotive Connectors RECPT CONTACT Reel of 13000
792-928999-1
Automotive Connectors RECPT CONTACT Reel of 13000 792-928999-1
Automotive Connectors RECPT CONTACT Reel of 13000

Automotive Connectors RECPT CONTACT Reel of 13000

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 331-928999-1 007624-928999-1 A123797TR-ND 35X2885 792-928999-1
Product Name Electronic Connector Rectangular Connectors - 928999-1 Rectangular Connector Contacts Contact, Mqs Series, Socket, 24 Awg, 22 Awg, Crimp Rohs Compliant Amp - Te Connectivity Automotive Connectors RECPT CONTACT Reel of 13000
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector
Termination Crimp
Contact Size (AWG) 20 to 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Bolt Keystone - 62W4862 - Newark, An Avnet Company
Keystone Electronics Corp.
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Automotive Connectors - 1797873 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
Termination Solder Pin
View Details