TE Connectivity Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 928958-8

Description
Win Source Part Number: 1364854-928958-8 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Package: Tape & Reel Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mark I Product Status: Active Base Product Number: 928958 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 11-13.5 AWG Contact Finish: Silver Insulation: Non-Insulated Length - Overall: 0.878" (22.30mm) Termination: Crimp Contact Material: Phosphor Bronze Terminal Type: Standard Gender: Female Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1364854-928958-8 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Package: Tape & Reel Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mark I Product Status: Active Base Product Number: 928958 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 11-13.5 AWG Contact Finish: Silver Insulation: Non-Insulated Length - Overall: 0.878" (22.30mm) Termination: Crimp Contact Material: Phosphor Bronze Terminal Type: Standard Gender: Female Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364854-928958-8 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364854-928958-8
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364854-928958-8
Win Source Part Number: 1364854-928958-8 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Package: Tape & Reel Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mark I Product Status: Active Base Product Number: 928958 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 11-13.5 AWG Contact Finish: Silver Insulation: Non-Insulated Length - Overall: 0.878" (22.30mm) Termination: Crimp Contact Material: Phosphor Bronze Terminal Type: Standard Gender: Female Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm)

Win Source Part Number: 1364854-928958-8
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Package: Tape & Reel
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mark I
Product Status: Active
Base Product Number: 928958
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 11-13.5 AWG
Contact Finish: Silver
Insulation: Non-Insulated
Length - Overall: 0.878" (22.30mm)
Termination: Crimp
Contact Material: Phosphor Bronze
Terminal Type: Standard
Gender: Female
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)

Buy Now Datasheet
Contacts - 928958-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
928958-8
Contacts 928958-8
PL REC 2.5-4.0 MM2 0.40 X 52.32 SP

PL REC 2.5-4.0 MM2 0.40 X 52.32 SP

Buy Now
Swedesboro, NJ, United States
Contacts
928958-8
Contacts 928958-8
Contacts

Contacts

Buy Now
Quick Connects, Quick Disconnect Connectors - 928958-8-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
928958-8-ND
Quick Connects, Quick Disconnect Connectors 928958-8-ND
"0.250"" (6.35mm) Quick Connect Female 11-13.5 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 11-13.5 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-928958-8
Electronic Connector 392-928958-8
CONN QC RCPT 11-13.5AWG 0.250 Product overview: 928958-8 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-928958-8 can be used for catalog matching and distributor lookup.

CONN QC RCPT 11-13.5AWG 0.250 Product overview: 928958-8 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-928958-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pos-Lock Steckh 6,3 Amp - Te Connectivity - 20R0045 - Newark, An Avnet Company
Chicago, IL, United States
Pos-Lock Steckh 6,3 Amp - Te Connectivity
20R0045
Pos-Lock Steckh 6,3 Amp - Te Connectivity 20R0045
POS-LOCK STECKH 6,3

POS-LOCK STECKH 6,3

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1364854-928958-8 928958-8 928958-8-ND 392-928958-8 20R0045
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Contacts Quick Connects, Quick Disconnect Connectors Electronic Connector Pos-Lock Steckh 6,3 Amp - Te Connectivity
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Power Entry Modules (PEM) - 486-3334-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details