"0.250"" (6.35mm) Quick Connect Male 13.5-17 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Male 13.5-17 AWG Crimp Connector Non-Insulated"
MALE DISCONNECT, 6.35MM, 17-13AWG; Product Range:FASTON 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:17AWG; Wire Size AWG Max:13AWG; RoHS Compliant: Yes
FF FLACHST MIF 6,3 ROHS COMPLIANT: YES
MALE DISCONNECT, 6.35MM, 17-13AWG; Product Range:FASTON 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:17AWG; Wire Size AWG Max:13AWG; RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 928947-2 | A111657CT-ND | 18AH0584 | 16H9953 |
| Product Name | Contacts | Quick Connects, Quick Disconnect Connectors | Male Disconnect, 6.35Mm, 17-13Awg; Product Range Amp - Te Connectivity | Ff Flachst Mif 6,3 Rohs Compliant Amp - Te Connectivity |
| Gender | Male / Plug |