TE Connectivity Quick Connects, Quick Disconnect Connectors 928931-2

Description
"0.110"" (2.79mm) Quick Connect Male 17-20 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.110"" (2.79mm) Quick Connect Male 17-20 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A114624-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A114624-ND
Quick Connects, Quick Disconnect Connectors A114624-ND
"0.110"" (2.79mm) Quick Connect Male 17-20 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Male 17-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Contacts - 928931-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
928931-2
Contacts 928931-2
FF 110 (2.8 X 0.8 MM) TAB PTP CUZN30

FF 110 (2.8 X 0.8 MM) TAB PTP CUZN30

Buy Now
Swedesboro, NJ, United States
Contacts
928931-2
Contacts 928931-2
Contacts

Contacts

Buy Now
Singapore, Singapore
Electronic Connector
332-928931-2
Electronic Connector 332-928931-2
Signal Crimp Contact Pin, Male, 17-20AWG, Tin Plated CuZn Product overview: 928931-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-928931-2 can be used for catalog matching and distributor lookup.

Signal Crimp Contact Pin, Male, 17-20AWG, Tin Plated CuZn Product overview: 928931-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-928931-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact, Tab, 20-17Awg, Crimp; Product Range Amp - Te Connectivity - 52R4316 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Tab, 20-17Awg, Crimp; Product Range Amp - Te Connectivity
52R4316
Contact, Tab, 20-17Awg, Crimp; Product Range Amp - Te Connectivity 52R4316
CONTACT, TAB, 20-17AWG, CRIMP; Product Range:Junior Power Timer Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:17AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG; Connector Type:Blade RoHS Compliant: Yes

CONTACT, TAB, 20-17AWG, CRIMP; Product Range:Junior Power Timer Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:17AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG; Connector Type:Blade RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
928931-2
Terminals 928931-2
Terminals FF FLACHSTECKER 2.8

Terminals FF FLACHSTECKER 2.8

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A114624-ND 928931-2 332-928931-2 52R4316 928931-2
Product Name Quick Connects, Quick Disconnect Connectors Contacts Electronic Connector Contact, Tab, 20-17Awg, Crimp; Product Range Amp - Te Connectivity Terminals
Gender Male / Plug Male / Plug Female / Jack
Mounting Free Hanging (In-Line)
Contact Size (AWG) 17 to 20 AWG 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products