"0.110"" (2.79mm) Quick Connect Male 17-20 AWG Crimp Connector Non-Insulated"
FF FLACHSTECKER 2,8 ROHS COMPLIANT: YES
TAB, 2.8MM, 20-17AWG ROHS COMPLIANT: YES
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A106543-ND | 928931-1 | 16H9949 | 928931-1 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Contacts | Ff Flachstecker 2,8 Rohs Compliant Amp - Te Connectivity | Terminals |
| Gender | Male / Plug | Female / Jack | ||
| Mounting | Free Hanging (In-Line) | |||
| Contact Size (AWG) | 17 to 20 AWG |