TE Connectivity Quick Connects, Quick Disconnect Connectors 928930-2

Description
"0.110"" (2.79mm) Quick Connect Male 17-20 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.110"" (2.79mm) Quick Connect Male 17-20 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A100856CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A100856CT-ND
Quick Connects, Quick Disconnect Connectors A100856CT-ND
"0.110"" (2.79mm) Quick Connect Male 17-20 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Male 17-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A100856TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A100856TR-ND
Quick Connects, Quick Disconnect Connectors A100856TR-ND
"0.110"" (2.79mm) Quick Connect Male 17-20 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Male 17-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
25A Electronic Connector
332-928930-2
25A Electronic Connector 332-928930-2
FF 110 TAB 0.5-1mm2 Male Crimp Connector, 25A, Tin Plated Product overview: 928930-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 25A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-928930-2 can be used for catalog matching and distributor lookup.

FF 110 TAB 0.5-1mm2 Male Crimp Connector, 25A, Tin Plated Product overview: 928930-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 25A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-928930-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364768-928930-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364768-928930-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364768-928930-2
Win Source Part Number: 1364768-928930-2 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Fastin-Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 928930 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 17-20 AWG Contact Finish: Tin Insulation: Non-Insulated Termination: Crimp Contact Material: Copper Terminal Type: Standard Gender: Male Tab Width: 0.110" (2.79mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.055" ~ 0.091" (1.40mm ~ 2.31mm)

Win Source Part Number: 1364768-928930-2
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Fastin-Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 928930
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 17-20 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Termination: Crimp
Contact Material: Copper
Terminal Type: Standard
Gender: Male
Tab Width: 0.110" (2.79mm)
Tab Thickness: 0.032" (0.81mm)
Insulation Diameter: 0.055" ~ 0.091" (1.40mm ~ 2.31mm)

Buy Now Datasheet
Contacts - 928930-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
928930-2
Contacts 928930-2
FF 110 TAB 0.5-1 MM2 .080 F PTP CUZN30

FF 110 TAB 0.5-1 MM2 .080 F PTP CUZN30

Buy Now
Swedesboro, NJ, United States
Contacts
928930-2
Contacts 928930-2
Contacts

Contacts

Buy Now
Sheung Wan, Hong Kong
Terminals
928930-2
Terminals 928930-2
Terminals JTIMER SKT 20-17 AWG Reel of 4000

Terminals JTIMER SKT 20-17 AWG Reel of 4000

Buy Now Datasheet
Male Quick Disconnect, 20-17Awg; Product Range Amp - Te Connectivity - 19C9283 - Newark, An Avnet Company
Chicago, IL, United States
Male Quick Disconnect, 20-17Awg; Product Range Amp - Te Connectivity
19C9283
Male Quick Disconnect, 20-17Awg; Product Range Amp - Te Connectivity 19C9283
MALE QUICK DISCONNECT, 20-17AWG; Product Range:FASTIN-FASTON 110 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG Max:17AWG RoHS Compliant: Yes

MALE QUICK DISCONNECT, 20-17AWG; Product Range:FASTIN-FASTON 110 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG Max:17AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - 928930-2 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
928930-2
Quick Connects, Quick Disconnect Connectors 928930-2
CONN QC TAB 17-20AWG 0.110 CRIMP

CONN QC TAB 17-20AWG 0.110 CRIMP

Supplier's Site Datasheet
CONN QC TAB 17-20AWG 0.110 CRIMP - 792-928930-2 - Utmel Electronic Limited
Hong Kong, China
CONN QC TAB 17-20AWG 0.110 CRIMP
792-928930-2
CONN QC TAB 17-20AWG 0.110 CRIMP 792-928930-2
CONN QC TAB 17-20AWG 0.110 CRIMP

CONN QC TAB 17-20AWG 0.110 CRIMP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A100856CT-ND 332-928930-2 1364768-928930-2 928930-2 928930-2 19C9283 928930-2 792-928930-2
Product Name Quick Connects, Quick Disconnect Connectors 25A Electronic Connector Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Contacts Terminals Male Quick Disconnect, 20-17Awg; Product Range Amp - Te Connectivity Quick Connects, Quick Disconnect Connectors CONN QC TAB 17-20AWG 0.110 CRIMP
Gender Male / Plug Male / Plug Female / Jack
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line) Cable
Contact Size (AWG) 17 to 20 AWG 20 AWG 17 to 20 AWG
Termination Crimp Crimp Crimp Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-576-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers