TE Connectivity Contacts 928930-1

Description
FF 110 TAB 0.5-1 MM2 .080 F SSP CUZN30
Request a Quote Datasheet
Description
FF 110 TAB 0.5-1 MM2 .080 F SSP CUZN30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 928930-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
928930-1
Contacts 928930-1
FF 110 TAB 0.5-1 MM2 .080 F SSP CUZN30

FF 110 TAB 0.5-1 MM2 .080 F SSP CUZN30

Buy Now
Quick Connects, Quick Disconnect Connectors - A107145TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107145TR-ND
Quick Connects, Quick Disconnect Connectors A107145TR-ND
"0.110"" (2.79mm) Quick Connect Male 17-20 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Male 17-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A107145CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107145CT-ND
Quick Connects, Quick Disconnect Connectors A107145CT-ND
"0.110"" (2.79mm) Quick Connect Male 17-20 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Male 17-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Contact, Pin, Crimp; Product Range Amp - Te Connectivity - 32AH7511 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp; Product Range Amp - Te Connectivity
32AH7511
Contact, Pin, Crimp; Product Range Amp - Te Connectivity 32AH7511
CONTACT, PIN, CRIMP; Product Range:FASTIN-FASTON 110 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Silver Plated Contacts; For Use With:AMP FASTIN-FASTON 110 Series Housing RoHS Compliant: Yes

CONTACT, PIN, CRIMP; Product Range:FASTIN-FASTON 110 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Silver Plated Contacts; For Use With:AMP FASTIN-FASTON 110 Series Housing RoHS Compliant: Yes

Supplier's Site
Contact, Pin, Crimp; Product Range Amp - Te Connectivity - 18AH0583 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp; Product Range Amp - Te Connectivity
18AH0583
Contact, Pin, Crimp; Product Range Amp - Te Connectivity 18AH0583
CONTACT, PIN, CRIMP; Product Range:FASTIN-FASTON 110 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Silver Plated Contacts; For Use With:AMP FASTIN-FASTON 110 Series Housing RoHS Compliant: Yes

CONTACT, PIN, CRIMP; Product Range:FASTIN-FASTON 110 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Silver Plated Contacts; For Use With:AMP FASTIN-FASTON 110 Series Housing RoHS Compliant: Yes

Supplier's Site
Ff 110 Tab 0.5-1 Mm2 .080 F Ssp Cuzn30 Amp - Te Connectivity - 77AC2246 - Newark, An Avnet Company
Chicago, IL, United States
Ff 110 Tab 0.5-1 Mm2 .080 F Ssp Cuzn30 Amp - Te Connectivity
77AC2246
Ff 110 Tab 0.5-1 Mm2 .080 F Ssp Cuzn30 Amp - Te Connectivity 77AC2246
FF 110 TAB 0.5-1 MM2 .080 F SSP CUZN30

FF 110 TAB 0.5-1 MM2 .080 F SSP CUZN30

Supplier's Site
Quick Connects, Quick Disconnect Connectors - 928930-1 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
928930-1
Quick Connects, Quick Disconnect Connectors 928930-1
CONN QC TAB 17-20AWG 0.110 CRIMP

CONN QC TAB 17-20AWG 0.110 CRIMP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
928930-1
Terminals 928930-1
Terminals FF FLACHSTECKER 2 8

Terminals FF FLACHSTECKER 2 8

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 928930-1 A107145TR-ND 32AH7511 77AC2246 928930-1 928930-1
Product Name Contacts Quick Connects, Quick Disconnect Connectors Contact, Pin, Crimp; Product Range Amp - Te Connectivity Ff 110 Tab 0.5-1 Mm2 .080 F Ssp Cuzn30 Amp - Te Connectivity Quick Connects, Quick Disconnect Connectors Terminals
Gender Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 17 to 20 AWG 17 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A221Y10V16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details