TE Connectivity Electronic Connector 928814-1

Description
Male Right Angle Terminal, Tin Plated Brass, .25" Tab Product overview: 928814-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-928814-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Male Right Angle Terminal, Tin Plated Brass, .25" Tab Product overview: 928814-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-928814-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-928814-1
Electronic Connector 392-928814-1
Male Right Angle Terminal, Tin Plated Brass, .25" Tab Product overview: 928814-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-928814-1 can be used for catalog matching and distributor lookup.

Male Right Angle Terminal, Tin Plated Brass, .25" Tab Product overview: 928814-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-928814-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333778-928814-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333778-928814-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333778-928814-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333778-928814-1 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Bulk Termination: Solder Contact Finish: Tin Contact Material: Brass Gender: Male Standard Package: 2,000 Mounting: Through Hole, Right Angle Terminal Type: Standard Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.358" (9.09mm) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -928814-1-CSI,-92881 4-1-SI,9288141,A1065 70,-928814-1-LSI,928 814-1-ND,2266-928814 -1 Base Product Number: 928814 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333778-928814-1
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Bulk
Termination: Solder
Contact Finish: Tin
Contact Material: Brass
Gender: Male
Standard Package: 2,000
Mounting: Through Hole, Right Angle
Terminal Type: Standard
Insulation: Non-Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.358" (9.09mm)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -928814-1-CSI,-928814-1-SI,9288141,A106570,-928814-1-LSI,928814-1-ND,2266-928814-1
Base Product Number: 928814
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A106570-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A106570-ND
Quick Connects, Quick Disconnect Connectors A106570-ND
"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
928814-1
Terminals 928814-1
Terminals GDS FLACHSTECK 6.3

Terminals GDS FLACHSTECK 6.3

Buy Now Datasheet
Faston 250 Tab Flag .032 Tpbr Lp Rohs Compliant Amp - Te Connectivity - 82AC2046 - Newark, An Avnet Company
Chicago, IL, United States
Faston 250 Tab Flag .032 Tpbr Lp Rohs Compliant Amp - Te Connectivity
82AC2046
Faston 250 Tab Flag .032 Tpbr Lp Rohs Compliant Amp - Te Connectivity 82AC2046
FASTON 250 TAB FLAG .032 TPBR LP ROHS COMPLIANT: YES

FASTON 250 TAB FLAG .032 TPBR LP ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 392-928814-1 1333778-928814-1 A106570-ND 928814-1 82AC2046
Product Name Electronic Connector Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Terminals Faston 250 Tab Flag .032 Tpbr Lp Rohs Compliant Amp - Te Connectivity
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCN-FL4G-M304-01 - kTB Solutions
Specs
Connector Type Type N; N Female
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
Coaxial Connectors - 1222193 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug
Termination Solder
View Details
Circular Connector Assemblies - 2262-A22059-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
PC Pin, Single Post Connectors - 36-1357-1-ND - DigiKey
Specs
Mounting Through Hole
View Details