TE Connectivity Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 928781-2

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333758-928781-2 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Crimp Contact Finish: Tin Wire Gauge: 13-17 AWG Contact Material: Copper Gender: Male Standard Package: 3,500 Mounting: Free Hanging (In-Line) Terminal Type: Standard Insulation: Non-Insulated Tab Width: 0.110" (2.79mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.492" (12.50mm) Insulation Diameter: 0.071" ~ 0.114" (1.80mm ~ 2.90mm) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -928781-2-LSI,A10714 4CT,A107144TR,-92878 1-2-SI,928781-2-ND,9 287812,-928781-2-CSI Base Product Number: 928781 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333758-928781-2 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Crimp Contact Finish: Tin Wire Gauge: 13-17 AWG Contact Material: Copper Gender: Male Standard Package: 3,500 Mounting: Free Hanging (In-Line) Terminal Type: Standard Insulation: Non-Insulated Tab Width: 0.110" (2.79mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.492" (12.50mm) Insulation Diameter: 0.071" ~ 0.114" (1.80mm ~ 2.90mm) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -928781-2-LSI,A10714 4CT,A107144TR,-92878 1-2-SI,928781-2-ND,9 287812,-928781-2-CSI Base Product Number: 928781 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333758-928781-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333758-928781-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333758-928781-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333758-928781-2 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Crimp Contact Finish: Tin Wire Gauge: 13-17 AWG Contact Material: Copper Gender: Male Standard Package: 3,500 Mounting: Free Hanging (In-Line) Terminal Type: Standard Insulation: Non-Insulated Tab Width: 0.110" (2.79mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.492" (12.50mm) Insulation Diameter: 0.071" ~ 0.114" (1.80mm ~ 2.90mm) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -928781-2-LSI,A10714 4CT,A107144TR,-92878 1-2-SI,928781-2-ND,9 287812,-928781-2-CSI Base Product Number: 928781 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333758-928781-2
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Reel - TR
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 13-17 AWG
Contact Material: Copper
Gender: Male
Standard Package: 3,500
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Insulation: Non-Insulated
Tab Width: 0.110" (2.79mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.492" (12.50mm)
Insulation Diameter: 0.071" ~ 0.114" (1.80mm ~ 2.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -928781-2-LSI,A107144CT,A107144TR,-928781-2-SI,928781-2-ND,9287812,-928781-2-CSI
Base Product Number: 928781
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A107144CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107144CT-ND
Quick Connects, Quick Disconnect Connectors A107144CT-ND
"0.110"" (2.79mm) Quick Connect Male 13-17 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Male 13-17 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A107144TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107144TR-ND
Quick Connects, Quick Disconnect Connectors A107144TR-ND
"0.110"" (2.79mm) Quick Connect Male 13-17 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Male 13-17 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
25A Electronic Connector
332-928781-2
25A Electronic Connector 332-928781-2
FF 110 TAB Crimp Connector | Male, Tin Plated Copper Alloy, 25A Product overview: 928781-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 25A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-928781-2 can be used for catalog matching and distributor lookup.

FF 110 TAB Crimp Connector | Male, Tin Plated Copper Alloy, 25A Product overview: 928781-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 25A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-928781-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contacts - 928781-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
928781-2
Contacts 928781-2
FF 110 TAB 1.0-2.5 MM2 PTP CUZN30

FF 110 TAB 1.0-2.5 MM2 PTP CUZN30

Buy Now
Sheung Wan, Hong Kong
Terminals
928781-2
Terminals 928781-2
Terminals FF-FLACHSTECKER 2.8 Reel of 3500

Terminals FF-FLACHSTECKER 2.8 Reel of 3500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1333758-928781-2 A107144CT-ND 332-928781-2 928781-2 928781-2
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors 25A Electronic Connector Contacts Terminals
Termination Crimp Crimp Crimp
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Gender Male / Plug Male / Plug Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

0.025″ Gold-Plated Square Socket Continuous Jumpers, 2″ Centers - SALE-L2 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 28 AWG
View Details
SAE Hermetic Terminal Seal - 27406 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 500.0 amps
View Details
SMA Female To SMA Male To SMA Female RF Adapter - ET-SFS-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details