TE Connectivity Spade Connectors 928781-2

Description
TE Connectivity 928781-2 Spade Connector
Request a Quote
Description
TE Connectivity 928781-2 Spade Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spade Connectors - 7187832 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spade Connectors
7187832
Spade Connectors 7187832
TE Connectivity 928781-2 Spade Connector

TE Connectivity 928781-2 Spade Connector

Supplier's Site
Spade Connectors - 1903659 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spade Connectors
1903659
Spade Connectors 1903659
TE Connectivity 928781-2 Spade Connector

TE Connectivity 928781-2 Spade Connector

Supplier's Site
Rectangular Power Contact, Jpt Series, Tin Plated Contacts, Brass, Pin, Crimp, 17 Awg Rohs Compliant Amp Te Connectivity - 35X2883 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Jpt Series, Tin Plated Contacts, Brass, Pin, Crimp, 17 Awg Rohs Compliant Amp Te Connectivity
35X2883
Rectangular Power Contact, Jpt Series, Tin Plated Contacts, Brass, Pin, Crimp, 17 Awg Rohs Compliant Amp Te Connectivity 35X2883
Rectangular Power Contact, JPT Series, Tin Plated Contacts, Brass, Pin, Crimp, 17 AWG RoHS Compliant: Yes

Rectangular Power Contact, JPT Series, Tin Plated Contacts, Brass, Pin, Crimp, 17 AWG RoHS Compliant: Yes

Supplier's Site
Contact, Pin, 17-13Awg, Crimp; Product Range Amp Te Connectivity - 74T0953 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 17-13Awg, Crimp; Product Range Amp Te Connectivity
74T0953
Contact, Pin, 17-13Awg, Crimp; Product Range Amp Te Connectivity 74T0953
CONTACT, PIN, 17-13AWG, CRIMP; Product Range:FASTON Series; Contact Plating:Tin Plated Contacts; Contact Material:Brass; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:17AWG; Wire Size AWG Max:13AWG RoHS Compliant: Yes

CONTACT, PIN, 17-13AWG, CRIMP; Product Range:FASTON Series; Contact Plating:Tin Plated Contacts; Contact Material:Brass; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:17AWG; Wire Size AWG Max:13AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 7187832 35X2883 74T0953
Product Name Spade Connectors Rectangular Power Contact, Jpt Series, Tin Plated Contacts, Brass, Pin, Crimp, 17 Awg Rohs Compliant Amp Te Connectivity Contact, Pin, 17-13Awg, Crimp; Product Range Amp Te Connectivity
Shape / Form Pin Pin; Pin
Applications Electronics
Contact Material Cu; Copper alloy
Plating / Coating Tin; Tin Tin; Tin Plated Contacts
Thickness 0.0319 inch (0.8100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1060-20-0277 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Artificial Graphite Powder for Lithium Ion Battery Anode - BMLC-KJ019 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Powder
Applications Battery or Fuel Cell
View Details