TE Connectivity Data Bus Connectors 928733-000

Description
Contact Features Contact Type : Socket Mechanical Attachment Polarization Code : A Other Grade : Space Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Jack Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125
Request a Quote
Description
Contact Features Contact Type : Socket Mechanical Attachment Polarization Code : A Other Grade : Space Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Jack Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Bus Connectors - 928733-000 - TE Connectivity
Berwyn, PA, United States
Data Bus Connectors
928733-000
Data Bus Connectors 928733-000
Contact Features Contact Type : Socket Mechanical Attachment Polarization Code : A Other Grade : Space Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Jack Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125

Contact Features


  • Contact Type : Socket

Mechanical Attachment


  • Polarization Code : A

Other


  • Grade : Space

Product Type Features


  • Data Bus Connector Style : Bayonet
  • Data Bus Connector Type : Jack

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 125
Buy Now
Swedesboro, NJ, United States
Data Bus Components
928733-000
Data Bus Components 928733-000
Data Bus Components

Data Bus Components

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 928733-000 928733-000
Product Name Data Bus Connectors Data Bus Components
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products